EN
  • EN
  • DE

BQ7790500PWR

Part No BQ7790500PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number BQ7790500
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571714-BQ7790500PWR
Ultra Librarian 3D Model Ultra Librarian BQ7790500PWR CAD Model

Description

Introducing the Texas Instruments BQ7790500PWR Battery Protector

The Texas Instruments BQ7790500PWR is a high-precision battery protector designed to ensure the safety and longevity of multi-cell battery packs. This advanced integrated circuit (IC) is part of Texas Instruments' extensive portfolio of battery management solutions, tailored to meet the rigorous demands of modern portable electronics, electric vehicles, and energy storage systems.

Key Features

  • Multi-Cell Protection: The BQ7790500PWR is capable of monitoring and protecting 3 to 5 series cell battery packs, providing versatility for different battery configurations.
  • High Accuracy: It offers high-precision voltage and temperature monitoring, ensuring that the cells operate within their safe operating area.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, which is crucial for maximizing battery life in portable devices.
  • Robust Safety Features: It includes a range of safety features such as overvoltage, undervoltage, overcurrent, and short-circuit protection to safeguard the battery pack from various fault conditions.
  • Configurable Settings: Manufacturers can configure the protection settings to match specific battery chemistry and application requirements, enhancing the flexibility of the device.

Applications

The BQ7790500PWR is suitable for a wide array of applications where battery safety and efficiency are paramount. These include:

  • Power tools
  • Electric bikes and scooters
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Portable consumer electronics

Technical Specifications

The device is packaged in a convenient TSSOP (Thin Shrink Small Outline Package) form factor, making it easy to integrate into various circuit designs. It operates over a broad temperature range, accommodating the diverse environments that battery packs may be exposed to.

Conclusion

The Texas Instruments BQ7790500PWR stands out as a comprehensive solution for battery protection, combining accuracy, efficiency, and versatility. Its advanced features ensure that battery packs are not only protected under abnormal conditions but also operate with optimal performance, contributing to the reliability and safety of the end product.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6585 $58.0475
75+ $1.3608 $102.0600
115+ $1.3183 $151.6045
160+ $1.2758 $204.1280
205+ $1.2333 $252.8265
275+ $1.1057 $304.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess