EN
  • EN
  • DE

BQ7791506PWR

Part No BQ7791506PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name BQ7791506
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ7791506PWRTR, 296-BQ7791506PWRDKR, 296-BQ7791506PWRCT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864550-BQ7791506PWR
Ultra Librarian 3D Model Ultra Librarian BQ7791506PWR CAD Model

Description

Overview of Texas Instruments BQ7791506PWR

The BQ7791506PWR is a cutting-edge battery protection device engineered by Texas Instruments, designed specifically to cater to the needs of lithium-ion and lithium-polymer battery applications. This advanced integrated circuit (IC) offers a comprehensive solution for battery management, ensuring the safety, longevity, and reliability of multi-cell battery packs.

Key Features

  • Voltage Protection: The BQ7791506PWR provides overvoltage, undervoltage, and overcurrent protection to safeguard the battery pack from extreme conditions that could potentially cause damage or reduce the life of the battery.
  • Multiple Cell Support: This device is capable of monitoring and protecting up to 5-series cell battery packs, making it versatile for a range of applications from power tools to portable electronics and energy storage systems.
  • Low Power Consumption: Energy efficiency is a hallmark of the BQ7791506PWR, as it boasts an ultra-low quiescent current, which is crucial for minimizing the power drain on the battery during periods of inactivity.
  • Integrated FET Drive: With its built-in FET drive, the device can directly control external FETs, simplifying the design and reducing the component count for battery protection circuits.
  • Configurable Settings: The protection thresholds for overvoltage, undervoltage, and overcurrent conditions are programmable, allowing for customization to match specific battery pack requirements and applications.

Applications

The BQ7791506PWR is well-suited for a variety of applications where battery safety and efficiency are paramount. It is commonly used in:

  • Portable Power Tools
  • Consumer Electronics
  • Electric Bicycles and Scooters
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

The device is housed in a compact TSSOP (Thin Shrink Small Outline Package) and operates over a wide temperature range, making it suitable for use in harsh environments. It also includes fault detection features such as short-circuit and overtemperature protection, which are essential for maintaining the integrity and safety of the battery pack.

With its robust feature set and Texas Instruments' reputation for quality, the BQ7791506PWR is an excellent choice for designers and engineers looking to implement a reliable battery protection system in their products.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7438 $52.0660
145+ $0.6968 $101.0360
225+ $0.6732 $151.4700
320+ $0.6262 $200.3840
415+ $0.6026 $250.0790
520+ $0.5791 $301.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess