EN
  • EN
  • DE

BQ78PL114EVM-001

Part No BQ78PL114EVM-001
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT FOR BQ78PL114
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series PowerLAN™
Package Box
Product Status Obsolete
Type Power Management
Function Battery Monitor
Embedded No
Utilized IC / Part BQ78PL114, BQ76PL102, BQ29410
Primary Attributes 3 ~ 8 Cell Series Packs
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number BQ78PL114
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 913490-BQ78PL114EVM-001
Ultra Librarian 3D Model Ultra Librarian BQ78PL114EVM-001 CAD Model

Description

    

The BQ78PL114EVM-001 from Texas Instruments is a comprehensive evaluation module (EVM) designed to assist in the rapid, efficient evaluation and prototyping of the BQ78PL114 Power LAN (PL) Battery Management System. This advanced tool is tailored for engineers and developers who are seeking to implement robust battery management solutions in applications such as electric vehicles, energy storage systems, and backup power supplies.

  

Key Features

  
        
  • Integrated Power LAN Communication: The EVM features built-in PL communication capabilities, allowing for efficient data transmission over power lines, eliminating the need for additional wiring and reducing overall system complexity.
  •     
  • Highly Configurable: With Texas Instruments' advanced battery management technology, the BQ78PL114EVM-001 offers extensive configurability to meet the specific needs of various battery chemistries and configurations.
  •     
  • Comprehensive Diagnostic Tools: The module includes a suite of diagnostic features to monitor cell voltage, current, temperature, and state of charge, providing a detailed insight into battery performance and health.
  •     
  • User-Friendly Interface: The EVM is accompanied by an intuitive software GUI for easy parameter setting, real-time monitoring, and data logging, streamlining the development process.
  •   
  

Technical Specifications

  
        
  • Cell Voltage Monitoring: Precision monitoring capabilities for a wide range of cell voltages, ensuring accurate management of battery systems.
  •     
  • Temperature Sensing: Integrated temperature sensors for thermal management and protection.
  •     
  • Current Sensing: High-accuracy current sensing features for charge and discharge control.
  •     
  • Communication: Robust PL communication protocol support for reliable data exchange.
  •   
  

Applications

  

The BQ78PL114EVM-001 is ideally suited for a variety of high-performance battery management applications, including:

  
        
  • Electric and Hybrid Electric Vehicles (EV/HEV)
  •     
  • Stationary Energy Storage Systems
  •     
  • Uninterruptible Power Supplies (UPS)
  •     
  • Industrial Power Backup Systems
  •   
  

With its advanced features and flexible design, the BQ78PL114EVM-001 from Texas Instruments is an essential tool for any developer working on cutting-edge battery management systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess