EN
  • EN
  • DE

CAVCB164245MDGGEP

Part No CAVCB164245MDGGEP
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP
Manufacturer Texas Instruments
Series 74AVCB
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74AVCB164245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914780-CAVCB164245MDGGEP
Ultra Librarian 3D Model Ultra Librarian CAVCB164245MDGGEP CAD Model

Description

The CAVCB164245MDGGEP is a high-quality electronic component manufactured by the renowned Texas Instruments. This versatile product is a member of the logic - translators, level shifters category, designed to meet the demands of complex digital systems that require voltage level translation between different operating levels.

Key Features

  • Voltage Level Translation: The CAVCB164245MDGGEP is capable of translating signals between two different voltage domains, which is essential for interfacing components that operate at different logic levels.
  • Bidirectional Interface: With bidirectional data flow, this device can transfer data in both directions, making it highly flexible for various applications.
  • Wide Voltage Range: It supports a wide range of input and output voltages, accommodating various levels commonly used in digital systems.
  • High-Speed Operation: Designed for high-speed operation, the CAVCB164245MDGGEP ensures swift data transfer, minimizing latency in critical applications.
  • Low Power Consumption: As with many Texas Instruments products, this component is designed for low power consumption, helping to extend the life of battery-powered devices and reduce energy costs in wired systems.
  • Robust Protection Features: The device includes protection features such as over-voltage tolerance and electrostatic discharge (ESD) protection, ensuring long-term reliability and stability.
  • Enhanced Product (EP): The 'EP' designation indicates that the product has been designed with enhanced product specifications for improved performance in harsh environments.

Applications

The CAVCB164245MDGGEP is suitable for a wide range of applications, including but not limited to:

  • Level translation for bus interfacing in multi-voltage systems
  • Data communication between devices with different voltage domains
  • Signal integrity preservation in high-speed interfaces
  • Industrial control systems requiring robust performance
  • Automotive electronics where enhanced performance is critical

With its combination of versatility, high performance, and reliability, the CAVCB164245MDGGEP from Texas Instruments is an excellent choice for designers and engineers looking to bridge the gap between different voltage levels in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3358 $64.0074
6+ $17.5063 $105.0378
9+ $16.9592 $152.6328
13+ $16.4121 $213.3573
16+ $15.8651 $253.8416
22+ $14.2239 $312.9258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess