EN
  • EN
  • DE

CC1121RHBR

Part No CC1121RHBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description High Performance Low Power RF Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Frequency 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Data Rate (Maximum) 200kbps
Power - Output 16dBm
Sensitivity -120dBm
Memory Size 4kB ROM, 256B RAM
Serial Interfaces SPI
GPIO 4
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 17mA ~ 23mA
Current - Transmitting 26mA ~ 54mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 1159398-CC1121RHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CC1121
ECCN 5A991.b
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC1121RHBR CAD Model

Description

The CC1121RHBR is a state-of-the-art, high-performance RF transceiver designed by Texas Instruments for low-power wireless applications. This device is a part of the CC112x family, which is renowned for providing industry-leading performance in terms of sensitivity, selectivity, and blocking resistance, making it an ideal choice for systems operating in challenging RF environments.

Key Features

  • Frequency Bands: The CC1121RHBR operates in the sub-1 GHz bands, which are ideal for long-range wireless communication due to their ability to penetrate through obstacles and cover large areas.
  • Modulation Formats: It supports various modulation formats including 2-FSK, 4-FSK, MSK, and OOK, providing flexibility to meet different application requirements.
  • High Sensitivity: With a high sensitivity of up to -123 dBm, this transceiver can detect extremely weak signals, which is critical for low-power and long-range applications.
  • Low Current Consumption: The device is optimized for low current consumption in both transmit and receive modes, extending the battery life of the wireless devices it powers.
  • Programmable Data Rate: The CC1121RHBR offers a wide range of programmable data rates, from 0.6 kbps to 200 kbps, allowing users to balance between speed and power consumption according to their specific application needs.

Applications

The CC1121RHBR transceiver is an excellent choice for a variety of applications, including:

  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Smart Metering (AMR/AMI)
  • Home and Building Automation
  • Wireless Alarm and Security Systems

Package and Quality

The CC1121RHBR is available in a compact QFN-32 (5x5 mm) package, which is suitable for space-constrained applications. Furthermore, Texas Instruments ensures high-quality standards, providing reliability and performance that engineers and designers can trust for their critical wireless solutions.

Support and Resources

Developers can access a wealth of resources including datasheets, reference designs, and development kits to facilitate a smooth design-in process and quick time-to-market. Texas Instruments also offers customer support and an active online community to assist with any design challenges or questions that may arise.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3241 $52.9640
95+ $1.0864 $103.2080
145+ $1.0525 $152.6125
200+ $1.0185 $203.7000
255+ $0.9846 $251.0730
340+ $0.8827 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess