EN
  • EN
  • DE

CC1352R1F3RGZR

Part No CC1352R1F3RGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLE 5.1 48VQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.1, Thread, Zigbee? 287MHz ~ 351MHz, 359MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz, 2.36GHz ~ 2.5GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.1, Thread, Zigbee®
Modulation 2FSK, 4FSK, GFSK
Frequency 287MHz ~ 351MHz, 359MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz, 2.36GHz ~ 2.5GHz
Data Rate (Max) 250kbps
Power - Output 14dBm
Sensitivity -110dBm
Memory Size 352kB Flash, 80kB RAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 28
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.8mA ~ 6.9mA
Current - Transmitting 7.1mA ~ 24.9mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC1352
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 847291-CC1352R1F3RGZR
Ultra Librarian 3D Model Ultra Librarian CC1352R1F3RGZR CAD Model

Description

The CC1352R1F3RGZR is a state-of-the-art multi-band wireless microcontroller from Texas Instruments, designed for high-performance applications in the Internet of Things (IoT) domain. It is part of the SimpleLink™ microcontroller platform, which is renowned for its integration, flexibility, and ease of use.

Key Features

  • Multi-Band Connectivity: This device supports dual-band connectivity, allowing operation in Sub-1 GHz and 2.4 GHz RF bands, making it ideal for a wide range of wireless applications.
  • Power Efficiency: With its ultra-low-power consumption, the CC1352R1F3RGZR is optimized for battery-operated devices, ensuring long-lasting performance and reliability.
  • Robust Integration: The microcontroller integrates a powerful ARM® Cortex®-M4F core, running at up to 48 MHz, alongside a dedicated Radio Frequency (RF) core, providing robust processing capability for complex applications.
  • Enhanced RF Performance: It boasts a high-performance RF front-end, which provides excellent receiver sensitivity and selectivity, along with efficient transmitter power, ensuring reliable wireless communication.
  • Wide Range of Applications: The CC1352R1F3RGZR is suitable for a variety of IoT applications such as smart grid, home and building automation, wireless sensor networks, and industrial monitoring and control systems.

Development Support

Developers can take advantage of the comprehensive software development kit (SDK) provided by Texas Instruments, which includes sample applications, libraries, and documentation to accelerate the product development process. Furthermore, the device is supported by the TI-RTOS operating system and can also work with third-party operating systems like FreeRTOS.

Package and Quality

The CC1352R1F3RGZR comes in a compact 7x7 mm QFN package, ideal for space-constrained applications. It is manufactured to meet the high-quality standards expected from Texas Instruments, ensuring robust and consistent performance across a wide temperature range.

Conclusion

With its powerful features and flexible development environment, the CC1352R1F3RGZR from Texas Instruments stands out as a top choice for designers looking to create advanced, energy-efficient wireless solutions for the IoT era.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
STMicroelectronics
RF_MMWAVE
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8244 $54.5952
18+ $5.5995 $100.7910
28+ $5.4245 $151.8860
39+ $5.2495 $204.7305
50+ $5.0745 $253.7250
66+ $4.5496 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess