EN
  • EN
  • DE

CC2500RGP

Part No CC2500RGP
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Low-Cost Low-Power 2.4 GHz RF Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, GFSK, MSK, OOK
Frequency 2.4GHz
Data Rate (Maximum) 500kBaud
Power - Output 1dBm
Sensitivity -104dBm
Serial Interfaces SPI
Operating Supply Voltage 1.8 V ~ 3.6 V
Current - Receiving 13.3mA ~ 19.6mA
Current - Transmitting 11.1mA ~ 21.5mA
Operating Temperature Range -40°C ~ 85°C
Package 20-VFQFN Exposed Pad
Win Source Part Number 1159431-CC2500RGP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CC2500
Introduction Date January 24, 2005
ECCN 5A991.g
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC2500RGP CAD Model

Description

The Texas Instruments CC2500RGP is a low-cost, highly integrated RF transceiver designed for high-performance wireless applications. Operating in the 2.4 GHz ISM (Industrial, Scientific, and Medical) band, it is optimized for systems where very low power consumption is required.

Key Features

  • Frequency Range: The CC2500RGP operates in the 2.4 GHz ISM band, offering a versatile solution for wireless communication globally without the need for licensing.
  • Modulation Techniques: It supports various modulation formats, including 2-FSK, GFSK, and MSK, which allows for flexibility in designing communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices, with various power-down states to further conserve energy.
  • High Sensitivity and Output Power: The device offers excellent receiver sensitivity and programmable output power, ensuring reliable communication over distance.
  • Integrated Analog Front-End: The inclusion of a complete analog front-end with direct conversion architecture minimizes the need for external components, reducing system cost and complexity.
  • Data Rate: It is capable of supporting data rates up to 500 kBaud, making it suitable for a range of data-intensive applications.
  • Programmable Data Packet Handling: The CC2500RGP features an advanced data packet handling system, which includes hardware support for packet framing, CRC, and automatic retransmission of lost packets.

Applications

The versatility of the CC2500RGP makes it an ideal choice for a variety of applications, including:

  • Consumer Electronics
  • Wireless Audio and Voice
  • Home Automation
  • Industrial Control and Monitoring
  • Wireless Keyboard and Mouse
  • Remote Controls

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the CC2500RGP datasheet available on the Texas Instruments website. This document provides comprehensive information on the transceiver's electrical characteristics, pin configurations, and programming interface, ensuring a smooth integration into wireless system designs.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9905 $54.4775
110+ $0.9278 $102.0580
170+ $0.8965 $152.4050
240+ $0.8338 $200.1120
315+ $0.8024 $252.7560
390+ $0.7711 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess