EN
  • EN
  • DE

CC2541F256RHAR

Part No CC2541F256RHAR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 40VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 0dBm
Sensitivity -99dBm
Memory Size 256kB Flash, 8kB RAM
Serial Interfaces I2C, SPI, USART
GPIO 23
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 17.9mA to 20.2mA
Current - Transmitting 16.8mA to 18.2mA
Temperature Range - Operating -40°C to 85°C
Dimension 40-VFQFN Exposed Pad
Win Source Part Number 012781-CC2541F256RHAR
Family Name CC2541
Introduction Date January 01, 2012
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian CC2541F256RHAR CAD Model

Description

CC2541F256RHAR Bluetooth System-on-Chip

The CC2541F256RHAR offers enhanced memory capacity, making it suitable for more demanding applications that require processing and storage efficiency along with low-power Bluetooth functionalities.

  • Applications:
    • Fitness Trackers
    • Industrial Automation
    • Wearable Technology
    • Security Systems
  • Features and Benefits:
    • 256kB In-System Programmable Flash: Accommodates more complex applications.
    • Low Power Modes: Promotes energy savings.
    • Flexible Interfacing Options: Enhances connectivity with various sensors.

    Additional Details: The SoC integrates cutting-edge BLE technology suitable for modern IoT environments.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5243 $53.3505
80+ $1.2507 $100.0560
125+ $1.2117 $151.4625
175+ $1.1726 $205.2050
225+ $1.1335 $255.0375
300+ $1.0162 $304.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess