EN
  • EN
  • DE

CC2642R1FRGZR

Part No CC2642R1FRGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLE 5.2 48VQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation FSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -105dBm
Memory Size 352kB Flash, 80kB RAM
Serial Interfaces GPIO, I²C, I²S, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 6.9mA
Current - Transmitting 7.3mA ~ 9.6mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2642
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 851833-CC2642R1FRGZR
Ultra Librarian 3D Model Ultra Librarian CC2642R1FRGZR CAD Model

Description

The Texas Instruments CC2642R1FRGZR is a state-of-the-art wireless microcontroller (MCU) that is part of TI's SimpleLink™ ultra-low-power platform designed for Bluetooth® 5.2 Low Energy and Proprietary 2.4 GHz applications. This device is optimized for low-power wireless communication and advanced sensing in smart home, industrial, and consumer electronics applications.

Key Features

  • Wireless Connectivity: Equipped with Bluetooth 5.2 Low Energy support, the CC2642R1FRGZR offers robust wireless capabilities, enabling extended range and higher throughput for connected devices.
  • Power Efficiency: The device is designed for ultra-low-power performance, which is critical for battery-operated devices, ensuring long operational life and reduced maintenance costs.
  • Advanced Security: With dedicated hardware for AES-128 encryption and decryption, the MCU provides secure connections and protects against unauthorized access, making it suitable for sensitive applications.
  • High Performance: The device features an Arm® Cortex®-M4F processor that runs at up to 48 MHz, offering a powerful combination of processing capability and efficient energy consumption.
  • Integration: The CC2642R1FRGZR includes a rich set of peripherals and an integrated sensor controller, which allows for direct sensor interfacing, making it an ideal choice for complex IoT applications.
  • Memory: It comes with 352KB of in-system programmable flash, 256KB of ROM, and 80KB of ultra-low leakage SRAM, providing ample space for application code and data storage.

Applications

This versatile MCU is suitable for a wide range of applications including:

  • Smart Home Automation (e.g., smart locks, lighting, thermostats)
  • Wearable Devices (e.g., fitness trackers, smartwatches)
  • Industrial Monitoring and Control Systems
  • Wireless Sensor Networks
  • Healthcare Devices (e.g., patient monitoring, diagnostic equipment)
  • Consumer Electronics (e.g., gaming accessories, remote controls)

The Texas Instruments CC2642R1FRGZR, with its advanced features and capabilities, is an excellent choice for designers looking to develop energy-efficient and secure wireless products for the IoT era.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9807 $50.6719
41+ $2.4457 $100.2737
64+ $2.3693 $151.6352
88+ $2.2929 $201.7752
113+ $2.2165 $250.4645
151+ $1.9872 $300.0672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess