EN
  • EN
  • DE
  • IT

CC2650F128RGZR

Part No CC2650F128RGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Multistandard Wireless MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel - TR
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol 6LoWPAN, Bluetooth v4.1, Zigbee
Modulation DSSS, O-QPSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 31
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 1159460-CC2650F128RGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name CC2650F128
Introduction Date March 05, 2015
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC2650F128RGZR CAD Model

Description

Product Overview: CC2650F128RGZR by Texas Instruments

The CC2650F128RGZR is a cutting-edge wireless microcontroller (MCU) from Texas Instruments (TI), designed to facilitate the development of Internet of Things (IoT) applications. This device is part of TI's SimpleLink™ family, which is renowned for providing high-performance and low-power wireless connectivity solutions.

Key Features

  • Multi-Standard Support: The CC2650F128RGZR supports multiple wireless communication standards, including Bluetooth® Low Energy (BLE), Zigbee®, 6LoWPAN, and proprietary RF protocols. This versatility makes it an excellent choice for a wide range of applications.
  • Advanced RF Performance: The MCU features an ARM® Cortex®-M3 processor, running at 48 MHz, and includes a dedicated 2.4 GHz RF transceiver that delivers robust and efficient wireless communication capabilities.
  • Low Power Consumption: Designed for battery-operated devices, the CC2650F128RGZR offers multiple power modes to optimize energy consumption, ensuring a longer battery life for IoT devices.
  • Integration: The device integrates 128KB of in-system programmable flash, 8KB of SRAM for cache, and an additional 20KB of ultra-low leakage SRAM, making it suitable for complex applications without the need for external memory components.
  • Security: Security features such as AES-128/256, SHA2 hardware encryption engines, and ECC/ RSA public key hardware accelerators, ensure secure data communication and device authentication, which is crucial for IoT ecosystems.

Potential Applications

The versatile nature of the CC2650F128RGZR makes it ideal for a variety of applications, including:

  • Smart Home Automation
  • Wearable Devices
  • Wireless Sensor Networks
  • Industrial Monitoring Systems
  • Health and Fitness Trackers

Package and Quality

The CC2650F128RGZR comes in a compact 48-VQFN (RGZ) package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making this product a reliable choice for both prototyping and mass production.

With its robust feature set and the backing of Texas Instruments' support and resources, the CC2650F128RGZR is a powerful component for any developer looking to create innovative and energy-efficient wireless solutions.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1736 $55.5624
20+ $5.0655 $101.3100
31+ $4.9072 $152.1232
43+ $4.7489 $204.2027
55+ $4.5906 $252.4830
73+ $4.1158 $300.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess