EN
  • EN
  • DE

CD4018BM

Part No CD4018BM
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DIV-BY-N COUNTR PRESET 16SOIC / CMOS Presettable Divide-by -N counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Logic Type Divide-by-N
Number of Elements 1
Number of Bits per Element 5
Reset Asynchronous
Timing Synchronous
Count Rate 8.5MHz
Trigger Type Positive Edge
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series 4018
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808215-CD4018BM
Ultra Librarian 3D Model Ultra Librarian CD4018BM CAD Model

Description

Overview of CD4018BM

The CD4018BM is a versatile CMOS Presettable Divide-by-N Counter manufactured by Texas Instruments. Designed for a wide range of counting applications, this integrated circuit is capable of operating with very low power consumption and retains stable characteristics over a broad range of voltages and temperatures.

Key Features

  • Versatile Counting Options: The device can be configured in various modes such as divide-by-N, binary, and decade counting, offering flexibility for different application requirements.
  • Low Power Consumption: As part of the CMOS family, the CD4018BM boasts low power dissipation, making it suitable for battery-operated devices and energy-efficient applications.
  • Wide Operating Voltage: It operates over a voltage range of 3V to 18V, ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels and allowing it to be used in diverse electronic systems.
  • High Noise Immunity: The noise immunity characteristic of the CD4018BM is 100% of the supply voltage (V<sub>DD), which helps in maintaining the integrity of the output signals in noisy environments.
  • Presettable Counter: The counter can be preset to any desired value using the preset inputs, providing control and flexibility for custom counting sequences.

Applications

The CD4018BM is suitable for a variety of applications, including:

  • Frequency dividers and counters
  • Time-delay circuits
  • Programmable binary counters
  • Alarm systems
  • Sequential control systems

Quality and Reliability

As with all Texas Instruments products, the CD4018BM is designed to meet high standards of quality and reliability. It is available in a compact surface-mount package, making it easy to integrate into various circuit designs while saving valuable board space.

Support and Resources

For design support and detailed technical information, including datasheets, application notes, and design resources, customers can visit the Texas Instruments website. TI also offers a comprehensive support community to address any additional questions or design challenges.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess