EN
  • EN
  • DE

CD4049UBDWR

Part No CD4049UBDWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features -
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 4.3mA, 24mA
Input Logic Level - Low 1V ~ 2.5V
Input Logic Level - High 4V ~ 12.5V
Max Propagation Delay @ V, Max CL 50ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.295", 7.50mm Width)
Base Product Number CD4049
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378137-CD4049UBDWR
Ultra Librarian 3D Model Ultra Librarian CD4049UBDWR CAD Model

Description

Product Overview: Texas Instruments CD4049UBDWR

The CD4049UBDWR is a high-quality CMOS Hex Inverting Buffer/Converter designed by Texas Instruments to provide users with a reliable and versatile solution for a wide range of digital applications. This integrated circuit is characterized by its ability to convert digital signals from high logic levels to low logic levels and vice versa, making it an essential component for interfacing TTL and CMOS logic circuits operating at different voltage levels.

Encased in a convenient SOIC-16 widebody package, the CD4049UBDWR offers six inverting buffers with high current output capability for driving TTL or other high current loads while maintaining low power consumption. This makes it suitable for use in systems that require efficient power management without compromising on performance.

Key Features:

  • Logic Type: Hex Inverter with High Sink Current Capability
  • Supply Voltage Range: 3V to 18V, accommodating a broad spectrum of power requirements
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads over the full voltage range
  • Conversion: Converts CMOS logic level to TTL logic levels
  • Package Type: SOIC-16, providing a compact footprint for space-constrained applications
  • Temperature Range: Operable over a wide temperature range, making it suitable for industrial applications

Applications:

The versatility of the CD4049UBDWR makes it suitable for a diverse set of applications, including but not limited to:

  • Logic Level Conversion
  • Waveform Shaping
  • Signal Buffering
  • High Sink Current Applications
  • CMOS to TTL or TTL to CMOS Logic Conversion

Texas Instruments' commitment to quality ensures that the CD4049UBDWR meets the stringent requirements of modern electronic systems. Whether you're designing consumer electronics, automotive systems, or sophisticated industrial equipment, this hex inverting buffer/converter provides the performance and reliability needed to facilitate seamless digital integration.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments datasheet and product resources for the CD4049UBDWR.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2263 $50.9175
475+ $0.2120 $100.7000
735+ $0.2049 $150.6015
1,050+ $0.1905 $200.0250
1,365+ $0.1834 $250.3410
1,705+ $0.1762 $300.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess