The CD4049UBM-01 from Texas Instruments is a highly versatile hex inverting buffer/converter that is part of the 4000 series CMOS logic integrated circuits. This device is designed to convert digital signals from one logic level to another, making it an essential component for interfacing different logic families or driving high capacitive loads.
Key Features:
- High Voltage Types (20V Rating): The CD4049UBM-01 can handle up to 20 volts, allowing it to be used in high-voltage applications and providing a wide range of operational flexibility.
- Hex Inverter: With six inverting buffers in a single chip, this device can invert multiple signals, saving space and reducing complexity in circuit designs.
- Logic Level Conversion: It is capable of converting TTL logic levels to CMOS logic levels and vice versa, which facilitates communication between different types of digital circuits.
- High Sink Current Capability: The device can sink high currents, which is ideal for driving LEDs or other high-current loads.
- Standardized Symmetrical Output Characteristics: This ensures consistent performance of the output signals across the entire range of the device.
- 100% Tested for Quiescent Current at 20V: Each unit is tested to guarantee minimal power consumption when in a static state, even at the maximum rated voltage.
- Maximum Input Current of 1µA at 18V: This feature means that the device has a very low input current, which helps to minimize power consumption.
- 5V, 10V, and 15V Parametric Ratings: The CD4049UBM-01 is rated for multiple voltage levels, making it adaptable for use in various applications.
Applications:
The CD4049UBM-01 is suitable for a wide array of applications, including:
- Logic level conversion for data communication between different systems
- Driving high capacitive loads such as LED displays
- Wave shaping and signal buffering
- Function generation and voltage translation in mixed-voltage systems
With its robust design and versatile features, the CD4049UBM-01 is an excellent choice for designers looking for a reliable hex inverting buffer/converter for their digital electronic systems.