EN
  • EN
  • DE

CD4052BPWE4

Part No CD4052BPWE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2-Channel, 4: 1 Analog Switch with Low ON-Leakage Current 16-TSSOP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 25 MHz
Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Gold
Lead Free Yes
Logic Function Demultiplexer, Multiplexer
Max Dual Supply Voltage 9 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 20 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 100 µA
Number of Bits 4
Number of Channels 2
Number of Inputs 8
Number of Outputs 2
Number of Pins 16
Operating Supply Current 80 nA
Operating Supply Voltage 18 V
Propagation Delay 20 ns
Resistance 240 Ω
RoHS Compliant
Supply Type Dual, Single
Turn-Off Delay Time 450 ns
Turn-On Delay Time 720 ns
Weight 61.887009 mg
Win Source Part Number 1023195-CD4052BPWE4
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4052BPWE4 CAD Model

Description

Product Overview: CD4052BPWE4 by Texas Instruments

The CD4052BPWE4 is a versatile and highly integrated device designed by Texas Instruments, a leader in semiconductor solutions. This component is a differential 4-channel multiplexer and demultiplexer that provides the functionality of two individual 2-channel multiplexers. It is part of the CD4000 series, a well-known range of CMOS logic integrated circuits that have been widely used in various electronic applications.

The CD4052BPWE4 operates with a dual supply voltage ranging from ±3V to ±18V or a single supply voltage from 3V to 36V. This wide range of operating voltages makes it suitable for interfacing with both digital and analog signals in a variety of systems. Its low ON resistance and very low OFF leakage currents ensure high signal integrity and minimal power loss.

One of the key features of the CD4052BPWE4 is its ability to handle both digital and analog signals, which means it can be used in applications such as signal routing, data acquisition systems, and analog-to-digital conversion systems. The device can also be used for function generation, where it can route different frequency signals or waveforms to a particular output.

Each multiplexer has a separate binary address input (A/B) and an inhibit input, which provides control over the selection of the input/output channel. The inhibit input allows the user to turn off all outputs, providing an additional level of control. The binary addressing of channels enables simple and efficient data routing, making the CD4052BPWE4 ideal for complex data management tasks.

The CD4052BPWE4 is provided in a 16-pin TSSOP package, ensuring a compact footprint suitable for space-constrained applications. Its robust design ensures reliable performance over a wide temperature range, making it a suitable choice for industrial, automotive, and consumer electronics applications.

In summary, the CD4052BPWE4 from Texas Instruments is a highly functional and reliable component that offers flexibility and efficiency, ideal for a wide range of multiplexing and demultiplexing applications. Its compatibility with various voltage levels and its ability to handle both analog and digital signals make it a valuable addition to any electronic system design.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1514 $50.7190
810+ $0.1242 $100.6020
1,250+ $0.1203 $150.3750
1,720+ $0.1165 $200.3800
2,225+ $0.1126 $250.5350
2,975+ $0.1009 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess