Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 4 Segment
Operating Supply Current 0.04μA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 006186-CD4054BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4054BE CAD Model

Description

Product Description

The CD4054BE, fabricated by Texas Instruments, is an expansive-voltage quad buffer designed for enriched signal processing and amplification across various electronic systems. It excels at driving multiple loads with improved signal integrity.

Features and Benefits

  • Robust Quad Buffer Design: Facilitates driving of multiple outputs with strong signal clarity.
  • Wide Voltage Range: Operates over a broad spectrum of voltage levels, enhancing versatility.
  • High Output Drive: Capable of driving large capacitive loads efficiently.
  • Excellent Thermal Stability: Remains stable and reliable under varying thermal conditions.

Applications

  • Interface Logic Level Conversion
  • Signal Amplification
  • Data Load Driving
  • Broadcast Equipment

You May Also Be Interested in

NXP / Nexperia
IC LCD DRIVER UNIV UNCASED / Dot Matrix Display LCD Driver 40Digit 2.5V/3.3V Automotive 110-Pin Bare Die Waffle
Need more? Email Us
ECAD model for PCA85133U/2DA/Q1Z
STMicroelectronics
IC DRVR DISPLAY MATRIX 8QFN / PMOLED display power supply
Lowest to $2.9805
ECAD model for STOD2540PMR
Maxim Integrated
IC DRVR VFD TUBE SRL 28SOIC
Lowest to $50.8770
ECAD model for MAX6921AWI+T
STMicroelectronics
LED Driver 35 Segment 7000uA Supply Current 44-Pin PLCC T/R / IC LED DISPLAY DRIVER 44-PLCC
Need more? Email Us
ECAD model for M5451QT
ON Semiconductor
IC AMOLED DRIVER DUAL 1W 12UDFN
Lowest to $1.1306
ECAD model for NCP5810DMUTXG
NXP / Nexperia
IC LCD DRIVER AUTOMOTIVE 64TQFP / Dot Matrix Display LCD Driver 8Digit 2.5V/3.3V/5V Automotive 64-Pin TQFP T/R
Lowest to $47.5877
ECAD model for PCA8537AH/Q900/1,5
Maxim Integrated
IC DRVR 7/16/20 SEGMENT 40TQFN
Lowest to $9.7792
ECAD model for MAX6957ATL+T
ON Semiconductor
IC DRIVER AMOLED DUAL 1W 12-LLGA
Lowest to $2.0051
ECAD model for NCP5810MUTXG
Maxim Integrated
IC DRIVER LED SEG 14/16 36-SSOP
Lowest to $16.8722
ECAD model for MAX6955AAX+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1496 $57.4800
120+ $0.9433 $113.1960
185+ $0.9137 $169.0345
255+ $0.8842 $225.4710
330+ $0.8548 $282.0840
440+ $0.7664 $337.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 473 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention