EN
  • EN
  • DE
  • IT

PCF1175CT/F2,112

Part No PCF1175CT/F2,112
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CAR CLOCK 4DIGIT 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 7 Segment
Digits or Characters 4 Digits
Operating Supply Current 950μA
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 1086877-PCF1175CT/F2,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF1175CT/F2,112 CAD Model

Description

Product Overview: PCF1175CT/F2,112 by NXP

The PCF1175CT/F2,112 is a high-performance CMOS device that combines multiple functions essential for today's sophisticated electronic systems. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is designed to offer a reliable and efficient solution for a range of applications. It is particularly well-suited for automotive, industrial, and consumer markets where precision and durability are of paramount importance.

Key Features

  • High Integration: This device integrates several components and functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Low Power Consumption: Engineered for energy efficiency, the PCF1175CT/F2,112 ensures minimal power usage, making it ideal for battery-powered applications.
  • Robust Design: Built to withstand harsh conditions, the product is reliable in a variety of environments, ensuring consistent performance.
  • Easy Interface: The device is designed for easy interfacing with microcontrollers and other digital systems, providing a user-friendly experience for designers and engineers.

Applications

The versatility of the PCF1175CT/F2,112 allows it to be used across a broad spectrum of applications. Here are some of the typical use cases:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Smart home applications

Technical Specifications

The PCF1175CT/F2,112 boasts an array of technical specifications that make it a top choice for developers and manufacturers:

  • Supply Voltage Range: (specify range)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)
  • Quality and Reliability: Compliant with (specify standards)

With its combination of features, the PCF1175CT/F2,112 from NXP is a smart choice for those seeking a reliable and efficient integrated circuit. Its commitment to quality and performance is evident in its design and capabilities, making it a valuable component in any electronic system.

You May Also Be Interested in

Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess