Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 7 Segment
Digits or Characters 1 Digit
Operating Supply Current 0.04μA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 134595-CD4055BEE4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4055BEE4 CAD Model

Description

CD4055BEE4

An efficient BCD-to-7-segment latch decoder driver, CD4055BEE4 enhances display performance by providing precise control over binary input to display conversion, highly suited for digital display applications.

  • Applications:
    • LED displays
    • Home appliances display systems
    • Digital scoreboards
  • Features and Benefits:
    • Optimized for BCD decoding
    • Reduces external component count
    • High output current capability
  • Additional Details:
    • Temperature tolerance: -55°C to +125°C
    • Simplified testing and maintenance
    • Package: Dual in-line

You May Also Be Interested in

Texas Instruments
IC DRVR DUAL OUTPUT LCD 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to $0.9455
ECAD model for TPS65132B5YFFR
Texas Instruments
Lowest to $8.5555
ECAD model for MM5450VX
ON Semiconductor
IC DRIVER AMOLED DUAL 1W 12-LLGA
Lowest to $2.0051
ECAD model for NCP5810MUTXG
Texas Instruments
DUAL OUTPUT LCD BIAS 20WQFN / LCD Driver 3.3V/5V 20-Pin WQFN EP T/R
Lowest to $2.4545
ECAD model for TPS65132WRVCT
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 40DIP
Need more? Email Us
ECAD model for MAX7231CFIPL+
Rohm Semiconductor
IC DRVR 280 SEGMENT 48TSSOP
Lowest to $1.6883
ECAD model for BU97950AFUV-E2
Texas Instruments
IC DRVR DUAL OUTPUT LCD 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to $0.8040
ECAD model for TPS65132SYFFR
NXP / Nexperia
IC LCD DRIVER AUTOMOTIVE 64TQFP / Dot Matrix Display LCD Driver 8Digit 2.5V/3.3V/5V Automotive 64-Pin TQFP T/R
Lowest to $47.5877
ECAD model for PCA8537AH/Q900/1,5
Maxim Integrated
IC DRIVER LED SEG 14/16 36-SSOP
Lowest to $16.8722
ECAD model for MAX6955AAX+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8146 $52.9490
150+ $0.6684 $100.2600
235+ $0.6475 $152.1625
320+ $0.6266 $200.5120
415+ $0.6057 $251.3655
555+ $0.5431 $301.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention