EN
  • EN
  • DE

TPS65132B5YFFR

Part No TPS65132B5YFFR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR DUAL OUTPUT LCD 15DSBGA / Single Inductor - Dual Output Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Display Type LCD, OLED
Interface I2C
Current - Supply 540μA
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 15-UFBGA, DSBGA
Supplier Device Package 15-DSBGA
Part Number Series TPS65132
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803368-TPS65132B5YFFR
Ultra Librarian 3D Model Ultra Librarian TPS65132B5YFFR CAD Model

Description

Overview of Texas Instruments TPS65132B5YFFR

The TPS65132B5YFFR is a high-performance, dual-output power supply integrated circuit (IC) designed by Texas Instruments (TI) to meet the requirements of today's portable electronics. This IC is specifically tailored for devices requiring positive and negative supply rails, such as OLED displays, LCD panels, and CCD sensors. Its compact form factor and efficiency make it an ideal choice for space-constrained and power-sensitive applications.

Key Features

  • Dual Output: The TPS65132B5YFFR provides both positive and negative outputs that are independently adjustable, allowing for versatile application across various devices.
  • Wide Input Voltage Range: This power supply IC operates over a wide input voltage range from 2.5V to 5.5V, accommodating various power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage can be adjusted through external resistors, providing design flexibility. It can supply a positive voltage up to 5.5V and a negative voltage down to -5.5V.
  • High Efficiency: TI's TPS65132B5YFFR is designed for high efficiency, which is critical for battery-powered devices, ensuring longer operation time between charges.
  • Small Package Size: The device comes in a compact 15-ball wafer-level chip-scale package (WCSP), making it suitable for portable devices where space is at a premium.
  • Protection Features: It includes built-in short-circuit and over-temperature protection, enhancing the safety and reliability of the end application.

Applications

The TPS65132B5YFFR is ideal for a wide range of applications that require dual supply voltages. It is commonly used in:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming consoles
  • Digital cameras and camcorders
  • Portable medical devices

Conclusion

With its combination of dual output voltages, high efficiency, and a small package size, the Texas Instruments TPS65132B5YFFR is an excellent power solution for designers looking to optimize their portable and compact electronic devices. This IC not only simplifies the power supply design but also ensures stable operation, making it a reliable component for a multitude of applications.

You May Also Be Interested in

ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8391 $50.3460
150+ $0.6885 $103.2750
225+ $0.6670 $150.0750
310+ $0.6455 $200.1050
405+ $0.6240 $252.7200
540+ $0.5594 $302.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess