Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 3 V to 18 V
Current - Output High, Low 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL 350ns @ 15V, 50pF
Current - Quiescent 100μA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Win Source Part Number 012857-CD4063BE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4063BE CAD Model

Description

CD4063BE - CMOS Binary Comparator

The CD4063BE is a versatile CMOS binary comparator capable of comparing two 4-bit binary numbers. Offering low power consumption and wide supply voltage range, it is perfect for a variety of digital applications.

  • Features and Benefits:
    • Wide supply voltage range: 3V to 18V
    • Low power consumption: Ideal for battery-operated devices
    • High noise immunity: Ensures reliable performance in noisy environments
  • Applications:
    • Digital data comparison
    • Arithmetic logic units
    • Memory address decoding
    • Microprocessor-based systems
  • Additional Details:
    • Package type: PDIP-16
    • Operating temperature: -55°C to 125°C
    • Manufacturer: Texas Instruments

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic 4-Bit Magnitude Comparator
Lowest to $2.0840
ECAD model for CD74HCT85M96G4
STMicroelectronics
4-BIT MAGNITUDE COMPARATOR
Lowest to $7.3050
ECAD model for M74HC85RM13TR
Maxim Integrated
Need more? Email Us
ECAD model for MAX900BEPP+
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
Lowest to $7.2733
ECAD model for SN74S85N
National Semiconductor (TI)
Magnitude Comparator
Need more? Email Us
ECAD model for DM7160J
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
Lowest to $5.7271
ECAD model for SN74LS688NS
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Lowest to $0.8411
ECAD model for SN74ALS521DWR
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for SN74ALS688DW
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO
Lowest to $0.8864
ECAD model for SN74LS85NSR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0604 $53.0200
115+ $0.8701 $100.0615
180+ $0.8429 $151.7220
250+ $0.8157 $203.9250
320+ $0.7885 $252.3200
425+ $0.7069 $300.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,200 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention