EN
  • EN
  • DE

SN74S85N

Part No SN74S85N
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 4B 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output High, Low 1mA, 20mA
Max Propagation Delay @ V, Max CL 18ns @ 5V, 15pF
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Win Source Part Number 030431-SN74S85N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74S85N CAD Model

Description

The SN74S85N is a high-performance 4-bit magnitude comparator manufactured by the renowned company, Texas Instruments. This device is designed to perform comparison of two 4-bit words and provide the results directly. The SN74S85N is part of the SN74S series, recognized for their robustness and high-speed performance.

The SN74S85N operates by comparing two 4-bit binary, BCD, or other monotonic codes and presenting the three possible magnitude results at the outputs (A > B, A < B, or A = B). This functionality makes it an essential component in a variety of digital systems, including data processing and communication systems.

The SN74S85N is designed for use with a power supply range of 4.5V to 5.5V and has a typical voltage supply of 5V. This comparator also features a typical propagation delay time of 18ns, ensuring swift and efficient operations. It comes in a 16-Pin DIP package, making it easy to integrate into various electronic systems.

One of the key strengths of the SN74S85N is its reliability and durability. It is built to withstand demanding conditions and provide consistent performance. The device is also designed to be RoHS compliant, ensuring that it meets international standards for environmental friendliness and safety.

In addition to its technical specifications, the SN74S85N also benefits from the support and reliability that comes with being a Texas Instruments product. Texas Instruments is a global semiconductor company that operates in more than 30 countries. Their products are recognized for their quality and innovation, and the SN74S85N is no exception.

Whether you're designing a complex data processing system or a simple digital device, the SN74S85N offers a reliable and efficient solution for your comparison needs. Its high-speed performance, combined with the backing of Texas Instruments, makes it a strong choice for any project.

You May Also Be Interested in

Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Renesas Electronics America
IC COMPARATOR IDENTITY 8B 20SOIC
Lowest to $7.8203
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC COMPARATOR 2 GEN PUR 8TSSOP
Lowest to $0.1900
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Advanced Micro Devices
AM25LS2521 - IDENTITY COMPARATOR / Magnitude Comparator Bit Output 20-CFlatpack
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess