Overview of Texas Instruments CD4069BM96
The Texas Instruments CD4069BM96 is a versatile set of six inverter circuits that come in a 14-pin SOIC package. This product is part of the CD4000 series of integrated circuits, which are well-known for their robustness and ease of use in a wide range of electronic applications. The CD4069BM96 is designed to operate with a power supply range from 3V to 18V, making it suitable for various applications, from battery-operated devices to industrial systems.
Key Features
- High Voltage Types (20V Rating): The CD4069BM96 can handle a maximum voltage of 20V, which allows for a wide range of uses in different circuit configurations.
- Six Independent Inverters: With six independent inverter gates, this IC can be utilized in multiple stages of a circuit, providing flexibility in design.
- Standardized, Symmetrical Output Characteristics: The outputs are symmetrical, which ensures consistent performance across all inverters.
- Medium-Speed Operation: The CD4069BM96 operates at a speed that strikes a balance between power consumption and processing time, suitable for a variety of medium-speed applications.
- 100% Tested for Quiescent Current at 20V: Each unit is tested to ensure minimal quiescent current, even at the maximum operating voltage, which helps in power conservation.
- Maximum Input Current of 1 µA at 18V: This feature highlights the low current requirements of the CD4069BM96, contributing to its efficiency.
- 5V, 10V, and 15V Parametric Ratings: The device is rated for standard logic level voltages, making it compatible with a variety of digital systems.
Applications
The CD4069BM96 is suitable for a multitude of applications, including but not limited to:
- Logic inversion
- Signal conditioning
- Oscillators
- Analog to digital converters
- High-voltage logic gates
Its robustness and versatility make the CD4069BM96 an excellent choice for designers looking for a reliable inverter solution. Whether you're working on a simple hobby project or a complex industrial system, the CD4069BM96 from Texas Instruments is a solid building block for your circuitry needs.