EN
  • EN
  • DE

CD4073BM

Part No CD4073BM
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Discontinued
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 3.4mA, 3.4mA
Input Logic Level - Low 1.5V ~ 4V
Input Logic Level - High 3.5V ~ 11V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number CD4073
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577058-CD4073BM
Ultra Librarian 3D Model Ultra Librarian CD4073BM CAD Model

Description

Product Overview: Texas Instruments CD4073BM

The Texas Instruments CD4073BM is a high-quality integrated circuit that belongs to the family of CMOS triple 3-input AND gates. This electronic component is designed to provide reliable logic gating functions in a wide array of digital applications. Its robust construction and the use of advanced CMOS technology make it a preferred choice for engineers and designers looking for a dependable logic solution.

Key Features

  • Logic Type: 3-input AND Gate
  • Supply Voltage Range: 3 V to 18 V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • Output Current: High-level output current of -0.5 mA and low-level output current of 4.2 mA at 18 V

The CD4073BM is optimized for use in a variety of digital systems where high-speed AND logic operations are required. It operates over a wide voltage range from 3 V to 18 V, making it highly versatile for different power environments. The device is capable of driving up to 10 LSTTL loads, which is a testament to its strong output drive capabilities.

With its wide operating temperature range, the CD4073BM ensures consistent performance even under extreme conditions. This makes it suitable for industrial-grade applications that demand high reliability. The device is enclosed in a SOIC-14 package, which is known for its small footprint and ease of integration into PCB designs. The surface mount configuration of the CD4073BM is ideal for modern, compact electronic assemblies.

The CD4073BM is also characterized by its low power consumption, a hallmark of CMOS technology, making it an energy-efficient component for battery-powered devices. Its high noise immunity and low propagation delay are important attributes that contribute to the overall stability and speed of the systems in which it is employed.

Overall, the Texas Instruments CD4073BM is a high-performance triple 3-input AND gate that offers a blend of efficiency, durability, and reliability, making it an excellent choice for designers who require a trusted logic solution for their complex digital circuits.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3248 $50.3440
380+ $0.2666 $101.3080
585+ $0.2582 $151.0470
805+ $0.2499 $201.1695
1,035+ $0.2416 $250.0560
1,390+ $0.2166 $301.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess