EN
  • EN
  • DE

CD4094BNSRG4

Part No CD4094BNSRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description CMOS 8-Stage Shift-and-Store Nus Register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159789-CD4094BNSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4094BNSRG4 CAD Model

Description

Product Overview: CD4094BNSRG4 from Texas Instruments

The CD4094BNSRG4 is a high-performance CMOS 8-stage shift-and-store bus register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 4000 series logic family and is specifically engineered to deliver a versatile combination of high-speed operation and low power consumption, making it suitable for a wide range of applications in the electronics industry.

The device features an 8-bit serial-in, parallel-out shift register that facilitates the conversion of serial data to parallel format. The shift register has a direct overriding clear (SRCLR) input, serial data (SER) input, and serial output (Q'S) for cascading multiple devices. The parallel outputs are updated to the register's state at the positive-going edge of the shift register clock (SRCLK).

Moreover, the CD4094BNSRG4 also includes a storage register that has parallel 3-state outputs. The data from the shift register is transferred to the storage register when a high-to-low transition occurs on the storage register clock (RCLK) input. The 3-state outputs remain in a high impedance state unless the output enable (OE) input is low, allowing the outputs to actively drive the bus lines in a bus-organized system without the need for pull-up components.

Encased in a robust plastic small-outline package, this device is designed for optimal reliability and endurance. The CD4094BNSRG4 operates over a broad voltage range of 3V to 18V and is characterized for operation from -55°C to 125°C, ensuring its functionality across a wide range of environmental conditions.

Applications for the CD4094BNSRG4 are diverse and include digital data processing, signal processing, and data display systems. Its ability to interface with the high-speed circuitry makes it particularly well-suited for use in computers, instrumentation, and control systems where reliable data handling is critical.

With its combination of features, the CD4094BNSRG4 from Texas Instruments represents a reliable and efficient solution for designers looking to incorporate a high-quality shift-and-store bus register into their digital logic applications.

You May Also Be Interested in

Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,720 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess