EN
  • EN
  • DE

CD54ACT245F3A

Part No CD54ACT245F3A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CD54ACT245 NON-INVERTING OCTAL-B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54ACT
Package Bulk
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number 54ACT245
Standard Package 19 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577210-CD54ACT245F3A
Ultra Librarian 3D Model Ultra Librarian CD54ACT245F3A CAD Model

Description

The CD54ACT245F3A is a high-performance, octal bus transceiver designed by Texas Instruments. It is a part of the ACT (Advanced CMOS Technology) family and is intended to provide bidirectional drive for bus-oriented microprocessor and digital communication systems.

Key Features

  • Bi-Directional Interface: The CD54ACT245F3A features eight channels that can be individually programmed for either bus transmit (outputs) or bus receive (inputs).
  • Logic Level Shifting: This device is capable of shifting between different logic levels, making it suitable for multi-voltage systems.
  • High Drive: It provides high drive outputs (-24mA IOH, 24mA IOL) capable of driving heavy loads with ease.
  • Low Power Consumption: The ACT series is known for its low power consumption, making the CD54ACT245F3A an efficient choice for power-sensitive applications.

Product Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
Operating Temperature -55°C to 125°C
Data Rate High-Speed
Package Type Ceramic Flat Package (CFP)
RoHS Compliance Yes

Applications

The CD54ACT245F3A is ideal for applications that require high-speed data transfer and interfacing between different voltage domains. Typical applications include:

  • Data communication systems
  • Microprocessor bus interfaces
  • Buffer memory address drivers
  • Peripheral drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD54ACT245F3A is no exception. It is designed to meet or exceed the stringent requirements of the industrial and military performance standards. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7764 $50.3292
8+ $13.7653 $110.1224
12+ $13.3351 $160.0212
16+ $12.9050 $206.4800
21+ $12.4748 $261.9708
27+ $11.1843 $301.9761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess