EN
  • EN
  • DE

CD54HC4020

Part No CD54HC4020
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High-Speed CMOS Logic 14-Stage Binary Counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159968-CD54HC4020
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54HC4020 CAD Model

Description

Product Overview: CD54HC4020 High-Speed CMOS Logic 14-Stage Binary Counter

The CD54HC4020 from Texas Instruments is a high-speed silicon-gate CMOS 14-stage binary counter, an integral component for a broad range of digital applications requiring counting operations. This device is part of the HC family, which offers a robust balance of speed and power consumption, making it suitable for interfacing with both CMOS and TTL logic levels.

Key Features and Benefits

  • High-Speed Performance: The CD54HC4020 operates at a high-speed, ensuring quick response times for counting operations, which is crucial for timing and control applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device draws a minimal amount of current, which is ideal for battery-powered and portable devices.
  • Wide Operating Voltage Range: It has a versatile operating voltage range of 2V to 6V, accommodating various levels of power supplies and enabling its use in a multitude of electronic circuits.
  • High Noise Immunity: The inherent high noise immunity of CMOS technology is reflected in this device, ensuring stable performance even in electrically noisy environments.
  • Counter Design: The 14-stage binary counter allows for a wide count range, making it suitable for time delay, frequency division, and time measurement functions.
  • Compatibility: The CD54HC4020 is compatible with other logic families, allowing for seamless integration into existing designs without the need for additional interfacing components.

Applications

The CD54HC4020 is versatile and can be used in a variety of applications, including:

  • Time Delay Generators
  • Frequency Dividers
  • Counters and Timers
  • Real-Time Clocks
  • Sequential State Machines
  • General Digital Logic Applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD54HC4020 is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency. Whether used in commercial or industrial applications, this binary counter is designed to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0782 $60.3128
9+ $12.3719 $111.3471
13+ $11.9853 $155.8089
18+ $11.5987 $208.7766
23+ $11.2120 $257.8760
30+ $10.0522 $301.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess