The CD54HCT08F3A is a high-performance, silicon-gate CMOS quad 2-input AND gate designed to operate from a broad voltage range of 4.5V to 5.5V, making it suitable for a variety of digital logic systems. Manufactured by Texas Instruments, this device is part of their HCT (High-Speed CMOS, TTL-Compatible) family, offering the speed of LSTTL combined with the true CMOS low power consumption.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 4.5V to 5.5V
- High-Speed Performance: tPD = 8ns (Typ) at VCC = 5V
- Low Power Consumption: 20µA max ICC
- Output Drive Capability: 10 LSTTL Loads
- Temperature Range: -55°C to 125°C
Applications
The CD54HCT08F3A is versatile and can be used in a wide array of applications including:
- Logic Function Implementation
- Signal Gating
- Input / Output Port Protection
- Server Motherboards
- Networking Equipment
- Consumer Electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the CD54HCT08F3A is no exception. This device is built to meet or exceed the stringent requirements of the automotive, industrial, and telecommunications markets. It is also supported by Texas Instruments' comprehensive technical documentation, ensuring ease of integration into your design projects.
Package and Environmental Information
The CD54HCT08F3A is offered in a ceramic flat package and is characterized for operation over the full military temperature range of -55°C to 125°C. It also adheres to environmental standards, ensuring compliance with global regulations on hazardous substances.