Product Overview: CD54HCT10F3A from Texas Instruments
The CD54HCT10F3A is a high-performance, CMOS logic triple 3-input positive-NAND gate integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This device is part of the HCT family, which means it is compatible with standard TTL logic levels while offering the low power consumption of CMOS technology.
Constructed to operate with a power supply range of 4.5V to 5.5V, the CD54HCT10F3A provides a robust solution for digital logic systems where low power and higher speed operation is necessary. Its design ensures that it retains the noise immunity of CMOS devices and the ability to drive 10 LSTTL loads. The device comes in a ceramic flat package, ensuring durability and reliability even in demanding applications.
With its triple 3-input NAND gate configuration, the CD54HCT10F3A is versatile for implementing a wide range of logic functions. Each gate performs the logical NAND function, which is a fundamental building block in digital circuit design. This makes the device perfect for complex logic circuits, signal processing, and control systems where space and power efficiency are critical.
The high-speed performance of the CD54HCT10F3A is notable, with a typical propagation delay time significantly lower than many other logic gates. This speed, combined with the low-power consumption, makes it an excellent choice for high-speed data processing and computing applications.
Texas Instruments ensures that this product meets stringent quality and performance standards. The CD54HCT10F3A is characterized for operation from -55°C to 125°C, making it suitable for military and aerospace applications that require operation under extreme environmental conditions.
In summary, the CD54HCT10F3A from Texas Instruments is a reliable and efficient solution for designers looking to implement NAND logic functions with a device that offers high-speed operation, compatibility with TTL logic levels, and the energy efficiency of CMOS technology, all in a robust package suitable for a wide range of operating conditions.