The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

CD54HCT374F3A

Part No CD54HCT374F3A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HIGH SPEED CMOS LOGIC OCTAL POSI / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $2.9327 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.1900
$50.280
30+
$3.4380
$103.140
46+
$3.3300
$153.180
63+
$3.2230
$203.049
81+
$3.1150
$252.315
108+
$2.7930
$301.644
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 31,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 33ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 90857-CD54HCT374F3A
Fake Threat In the Open Market 64pct.

Description

The CD54HCT374F3A is a high-performance chip from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital technologies. This product is an octal D-type flip-flop device that is designed to operate from 4.5 V to 5.5 V, making it suitable for a wide range of applications. The device is designed with eight edge-triggered D-type flip-flops with buffered common clock and output-enable inputs. It is particularly useful in buffering data lines of bus-oriented systems. The information presented to the D inputs is stored in the flip-flops on the positive-going edge of the clock pulse if the clock input is low. If the clock input is high, the D input information is stored in the flip-flops on the negative-going edge of the clock pulse. This makes the CD54HCT374F3A a highly versatile device, capable of handling a variety of data management tasks. The CD54HCT374F3A is characterized for operation from -55°C to 125°C. This wide temperature range allows it to be used in various environmental conditions, making it suitable for a range of applications across different industries. It is also designed to drive 15 LSTTL loads, further enhancing its versatility. The CD54HCT374F3A comes in a 20-pin ceramic dual-in-line package. This compact packaging enables easy integration into various systems. The device also features low power consumption, making it an energy-efficient solution for your technology needs. Texas Instruments' CD54HCT374F3A is a reliable and versatile component that can greatly enhance the performance of your electronic systems. Its robust design, wide operating temperature range, and low power consumption make it an excellent choice for a variety of applications. Whether you're designing a complex industrial system or a simple home appliance, the CD54HCT374F3A can provide the performance and reliability you need. Texas Instruments is known for its commitment to quality and innovation, and the CD54HCT374F3A is no exception. It is a testament to the company's dedication to providing high-quality, reliable, and efficient solutions to its customers. With the CD54HCT374F3A, you can expect superior performance and reliability that Texas Instruments is known for.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.