EN
  • EN
  • DE

CD74AC109E

Part No CD74AC109E
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC JK TYPE POS TRG DUAL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 100MHz
Max Propagation Delay @ V, Max CL 10.3ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.5 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Win Source Part Number 764884-CD74AC109E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74AC109E CAD Model

Description

CD74AC109E Dual JK Positive Edge-Triggered Flip-Flop

The CD74AC109E is a high-performance, dual JK flip-flop integrated circuit from Texas Instruments, designed to operate with the advanced AC series logic technology. This device features two JK flip-flops with set and reset capabilities, which are positive-edge triggered for precise control of switching operations.

Key Features

  • Logic Type: JK Flip-Flop
  • Output Type: Differential
  • Function: Set(Reset)
  • Trigger Type: Positive Edge
  • Supply Voltage Range: 1.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • IC Package Type: DIP, 16 Pin
  • Propagation Delay Time: 8.5ns at 5V

Product Description

The CD74AC109E is characterized for operation from -55°C to 125°C, making it suitable for a wide range of applications, including industrial and automotive environments. The device's dual JK flip-flop configuration allows for a variety of uses in control circuits, counters, and toggle applications.

Each flip-flop has independent J, K, set, reset, and clock inputs and Q and Q-bar outputs. This level of control ensures that the CD74AC109E can be tailored to specific timing requirements. The positive-edge triggering of the clock input makes the flip-flop change state on the rising edge of the clock pulse, providing precise control over the timing of the output signals.

The CD74AC109E also boasts a fast propagation delay time of 8.5ns at 5V, which is essential for high-speed operations in modern digital circuits. The device is offered in a 16-pin DIP (Dual In-line Package), making it easy to integrate into a variety of PCB layouts.

As part of Texas Instruments' commitment to quality, the CD74AC109E meets or exceeds the specifications of the AC series of integrated circuits, ensuring reliable performance and compatibility with AC logic family chips.

Overall, the CD74AC109E from Texas Instruments is a versatile and reliable choice for designers looking to incorporate JK flip-flops into their digital logic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5332 $50.6540
230+ $0.4375 $100.6250
355+ $0.4239 $150.4845
490+ $0.4102 $200.9980
635+ $0.3965 $251.7775
845+ $0.3555 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess