EN
  • EN
  • DE

STR912FAW32X6

Part No STR912FAW32X6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM966E-S™ 16/32-Bit Flash MCU with Ethernet, USB, CAN, AC motor control, 4 timers, ADC, RTC, DMA | IC MCU 32BIT 256KB FLASH 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ARM9
Data Bus Width 32-Bit
Speed 96MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
The number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.65V ~ 2V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 128-LQFP
Family Part Number STR91*F
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1261982-STR912FAW32X6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR912FAW32X6 CAD Model

Description

STMicroelectronics STR912FAW32X6 Microcontroller

The STR912FAW32X6 is a high-performance ARM966E-S™ based microcontroller from STMicroelectronics that combines the benefits of the industry-standard ARM9 core with a rich set of peripherals and ST's proprietary embedded Flash memory. This microcontroller is ideal for applications requiring a high level of integration and low power consumption without sacrificing processing power.

Key Features:

  • Core: ARM966E-S 16/32-bit RISC core operating at up to 96 MHz frequency, providing a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 32KB of RAM and 256KB of high-speed Flash memory, ensuring ample storage for complex applications and efficient code execution.
  • Connectivity: Offers a variety of communication interfaces, including USB 2.0 full-speed, CAN 2.0B, and up to 10/100 Mbps Ethernet MAC for versatile connectivity options.
  • Advanced Peripherals: Features multiple timers, PWM channels, three UARTs, two SPI interfaces, and an I2C interface, facilitating complex peripheral management and control tasks.
  • Security: Incorporates a 128-bit unique ID for each device, ensuring secure identification and intellectual property protection.
  • Power Management: Supports multiple power-saving modes, including Idle and Power-down modes, to optimize power consumption for battery-powered or energy-sensitive applications.
  • Development Support: Compatible with a wide range of development tools and software, making it easy for engineers to design, debug, and deploy applications.

Applications:

The STR912FAW32X6 microcontroller is suitable for a broad spectrum of applications, particularly those requiring a robust communication interface, such as:

  • Industrial control systems
  • Networking and communication equipment
  • Security systems
  • Medical devices
  • Complex embedded systems

With its powerful ARM9 core, comprehensive set of features, and STMicroelectronics' commitment to reliability, the STR912FAW32X6 is a versatile and dependable choice for designers looking to create sophisticated and power-conscious devices.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7563 $58.5378
15+ $8.0053 $120.0795
23+ $7.7558 $178.3834
31+ $7.5052 $232.6612
40+ $7.2546 $290.1840
54+ $6.5050 $351.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess