EN
  • EN
  • DE

CD74ACT112M96G4

Part No CD74ACT112M96G4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160107-CD74ACT112M96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74ACT112M96G4 CAD Model

Description

Product Overview: CD74ACT112M96G4

The CD74ACT112M96G4 is a high-performance, CMOS Dual J-K Flip-Flop integrated circuit produced by the renowned electronics manufacturer, Texas Instruments. Designed to operate in a wide range of applications, this IC is part of the ACT family, known for their low power consumption and high speed. The device is characterized by its robustness and reliability, making it an ideal choice for critical digital logic applications that require precise timing and control.

This flip-flop features two J-K flip-flops with set and reset capabilities that are independent of the clock. Each flip-flop has separate J, K, set, reset, and clock inputs with buffered Q and Q-bar outputs. The functionality of the CD74ACT112M96G4 allows for a wide array of uses including counters, shift registers, control circuits, and toggle functions.

The device operates on a 5V power supply, yet it is compatible with TTL levels, ensuring ease of integration into existing systems without the need for additional level shifting. This makes the CD74ACT112M96G4 highly versatile and suitable for interfacing with older logic families.

Manufactured in a 14-pin SOIC package, the CD74ACT112M96G4 is compact and suitable for surface-mount technology, allowing for efficient use of PCB space. The part number suffix "M96G4" indicates the packaging and temperature grade of the device, ensuring that customers can select the appropriate version for their specific environmental conditions.

Key features of the CD74ACT112M96G4 include:

  • High-speed CMOS technology
  • Typical operating frequency of 125 MHz
  • Low power consumption
  • Wide operating temperature range
  • Compatibility with TTL levels
  • Edge-triggered from a clear and preset state

The CD74ACT112M96G4 from Texas Instruments is a testament to their commitment to providing high-quality, reliable components for the electronics industry. Its performance and flexibility make it an essential part of the toolkit for engineers and designers working on advanced digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess