EN
  • EN
  • DE

CD74ACT139E

Part No CD74ACT139E
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74ACT
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name 74ACT139
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD74ACT139EE4-ND, -CD74ACT139EE4, CD74ACT139EG4, -CD74ACT139E-NDR, 296-4256-5, -296-4256-5, CD74ACT139EE4, -CD74ACT139EE4-NDR, CD74ACT139EG4-ND, -296-4256-5-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915141-CD74ACT139E
Ultra Librarian 3D Model Ultra Librarian CD74ACT139E CAD Model

Description

The CD74ACT139E is a high-performance, CMOS dual 2-line to 4-line decoder/demultiplexer designed and manufactured by Texas Instruments. This integrated circuit is engineered to provide efficient solutions for a wide range of digital applications, particularly where high-speed, low-power consumption, and reduced noise are essential.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Logic Family: ACT
  • Operating Voltage: 4.5V to 5.5V
  • High-Speed: tPD = 9ns (typ) at VCC = 5V
  • ICC Reduced by 50%: The device is optimized to consume half the ICC of the standard AC/ACT family devices, making it ideal for battery-powered and power-sensitive applications.

Product Description

The CD74ACT139E is designed to be used in high-performance memory-decoding or data-routing applications requiring very short propagation delay times. Its dual 2-line to 4-line configuration allows for efficient utilization in systems that require lower power consumption and high-speed operation.

In its typical application, the device takes two binary input signals and decodes them to select one of four output lines, making it an essential component for managing data flow in complex digital systems. The device features two independent decoders, each accepting two binary weighted inputs (A0, A1) and providing four mutually exclusive active LOW outputs (O0 to O3).

The CD74ACT139E is characterized for operation from -55°C to 125°C, ensuring reliability across a wide range of environmental conditions. Its standard 16-pin DIP (Dual In-line Package) makes it compatible with a variety of socket and board configurations, allowing for flexible integration into existing and new designs.

Applications

Thanks to its versatility and performance characteristics, the CD74ACT139E is suitable for a broad array of applications, including:

  • Memory decoding
  • Data routing
  • Control systems
  • Computer systems
  • Instrumentation
  • Telecommunications

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7714 $53.1420
70+ $1.4535 $101.7450
110+ $1.4081 $154.8910
150+ $1.3626 $204.3900
190+ $1.3172 $250.2680
255+ $1.1810 $301.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess