EN
  • EN
  • DE

EL1018

Part No EL1018
Manufacturer Everlight Electronics Co Ltd
Catalog END - OF - LIFE
Description 4 PIN LONG CREEPAGE SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1171124-EL1018
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EL1018 CAD Model

Description

The EL1018 is a high-performance single-channel phototransistor optocoupler manufactured by Everlight Electronics Co., Ltd. This device consists of an infrared emitting diode (IRED) optically coupled to a phototransistor. It is designed for electrical isolation in various applications, offering a robust solution to prevent ground loops and protect sensitive circuitry from high voltages or noise.

Applications

  • Industrial Control Systems: Used to isolate control signals between different sections of a system, preventing noise and voltage spikes from interfering with sensitive logic.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies, ensuring safety and preventing ground loops.
  • Motor Control: Isolates control signals to motors, protecting the control circuitry from motor noise and high voltage transients.
  • Digital Logic Isolation: Isolates digital signals between circuits with different voltage levels or ground potentials.
  • Telecommunications Equipment: Used for signal isolation in communication interfaces.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output.
  • CTR (Current Transfer Ratio): Offers a specified current transfer ratio, ensuring efficient signal transfer.
  • Low Input Current: Requires a low input current to activate the IRED.
  • High Output Voltage: Capable of handling a relatively high output voltage.
  • Compact Package: Available in a small package suitable for high-density circuit boards.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Electrical Isolation: Prevents ground loops and protects sensitive circuitry from high voltages and noise.
  • Signal Integrity: Maintains signal integrity by isolating noisy circuits from sensitive ones.
  • Safety: Enhances safety by providing a barrier between high-voltage and low-voltage circuits.
  • Design Flexibility: Offers design flexibility with various package options and performance characteristics.
  • Reliability: Provides reliable performance in harsh industrial environments.
  • Cost-Effectiveness: Offers a cost-effective solution for electrical isolation requirements.

Additional Details

The EL1018 optocoupler typically comes in a DIP (Dual In-Line Package) or SMD (Surface Mount Device) package. The specific current transfer ratio (CTR) will vary depending on the exact sub-model (e.g., EL1018(X), where X represents a different CTR grade). The forward voltage of the IRED and the collector-emitter voltage of the phototransistor are important parameters to consider when designing with this device. Detailed electrical characteristics, such as isolation voltage, CTR ranges, and switching speeds, can be found in the official Everlight EL1018 datasheet. Refer to the datasheet for proper usage guidelines, including recommended operating conditions and soldering profiles.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0449 $50.0635
2,720+ $0.0368 $100.0960
4,205+ $0.0357 $150.1185
5,800+ $0.0345 $200.1000
7,490+ $0.0334 $250.1660
10,035+ $0.0299 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,700 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess