EN
  • EN
  • DE

CD74ACT164M

Part No CD74ACT164M
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-Bit Serial-In/Parallel-Out Shift Register
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1160116-CD74ACT164M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74ACT164
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74ACT164M CAD Model

Description

Product Overview: CD74ACT164M from Texas Instruments

The CD74ACT164M is a high-speed, 8-bit serial-in, parallel-out shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is a part of the ACT family, which is known for its high-speed CMOS logic operating at low power consumption. The CD74ACT164M is crafted to handle serial-to-parallel data conversion with high efficiency and reliability, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Type: Serial-In, Parallel-Out Shift Register
  • Number of Bits per Element: 8
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: High 24 mA, Low 24 mA
  • Propagation Delay Time: 9.5 ns at 5V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Performance and Durability

The CD74ACT164M is designed to offer high-speed operation while maintaining low power consumption. With a typical propagation delay of just 9.5 ns at 5V, this shift register is capable of handling fast signal processing tasks with ease. Its robust design ensures reliable performance even under extreme temperature conditions, ranging from -55°C to 125°C. The device's high output current capability allows for driving multiple loads simultaneously without performance degradation.

Applications

Due to its versatile nature, the CD74ACT164M is suitable for various applications, including:

  • Data processing
  • Instrumentation
  • Digital signal processing
  • Embedded systems
  • Automotive systems
  • Communication systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CD74ACT164M is no exception. This device is subject to rigorous testing and quality control measures, ensuring that each unit meets the highest standards of performance and durability. The surface-mount SOIC-14 package allows for efficient PCB design and compact device integration, making it a practical choice for space-constrained applications.

In summary, the CD74ACT164M from Texas Instruments is a versatile and reliable component that provides an efficient solution for serial-to-parallel data conversion. Its high-speed operation, combined with low power consumption and robust design, makes it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3451 $50.0395
355+ $0.2831 $100.5005
550+ $0.2743 $150.8650
755+ $0.2654 $200.3770
975+ $0.2566 $250.1850
1,305+ $0.2301 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess