EN
  • EN
  • DE

CD74ACT240E

Part No CD74ACT240E
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Buffer/Line Drivers, 3-State
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
RoHS State Request Verification
Win Source Part Number 1160120-CD74ACT240E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74ACT240
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74ACT240E CAD Model

Description

CD74ACT240E Octal Buffer/Line Driver from Texas Instruments

The CD74ACT240E is a high-performance, octal buffer and line driver designed to interface with 8-bit data buses in bidirectional communication. Manufactured by Texas Instruments, this device is part of their 'ACT' series, which is renowned for its operational robustness and compatibility with TTL (Transistor-Transistor Logic) technology.

Key Features:

  • Logic Type: The CD74ACT240E is an octal buffer and line driver with inverting outputs.
  • Operating Voltage: It operates at a nominal voltage of 5V, making it suitable for many digital systems that use standard TTL voltage levels.
  • Drive Capability: This device is capable of driving high-capacitive loads and provides a high degree of drive current, up to 24mA at the output.
  • Speed: It boasts a high-speed performance, which is a characteristic of the ACT series, providing reliable operation in fast data-bus systems.
  • 3-State Outputs: The CD74ACT240E includes 3-state outputs that can be put in a high impedance state, allowing for use in bus-oriented systems.

Product Specifications:

  • IC Type: Octal Buffer/Line Driver
  • Logic Family: ACT
  • Output Type: Inverting
  • Number of Channels: 8
  • Package: The CD74ACT240E is available in a standard DIP (Dual In-line Package) making it easy to handle and integrate into various systems.

Applications:

The Texas Instruments CD74ACT240E is commonly used in digital systems that require robust data transmission, such as:

  • Data buses in computers and peripherals
  • Memory drivers
  • Input/output port drivers
  • Buffer memory address registers

With its combination of high-speed performance, increased drive capability, and compatibility with existing TTL-based systems, the CD74ACT240E is an excellent choice for designers looking to enhance the performance and reliability of their digital communication systems.

You May Also Be Interested in

ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5271 $53.4485
80+ $1.2531 $100.2480
125+ $1.2139 $151.7375
175+ $1.1747 $205.5725
225+ $1.1356 $255.5100
295+ $1.0181 $300.3395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess