EN
  • EN
  • DE

CD74ACT244M96

Part No CD74ACT244M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Buffer/Line Drivers, 3-State
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1160124-CD74ACT244M96
Manufacturer Homepage www.ti.com
Family Name CD74ACT244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74ACT244M96 CAD Model

Description

Product Overview: CD74ACT244M96

The CD74ACT244M96 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This device is part of the 74ACT family, known for its advanced high-speed CMOS technology. The CD74ACT244M96 is an octal buffer and line driver designed to be employed in memory address driving and as a buffer/line driver for data buses.

Key Features

  • Logic Type: The CD74ACT244M96 features an octal buffer/line driver with 3-state outputs, which is essential for driving bus lines or buffer memory address registers.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels and suitable for a wide range of applications.
  • Drive Capability: With its high-current outputs, this device can drive up to 24mA at the outputs, ensuring strong signal transmission over long traces or to multiple devices.
  • Package: The CD74ACT244M96 comes in a surface-mount, 20-pin SOIC package, which is ideal for compact PCB layouts.
  • Temperature Range: It is designed to operate over a broad temperature range from -55°C to 125°C, providing reliable performance in extreme conditions.
  • Speed: The IC boasts fast propagation delays and output transition times, which is critical for high-speed data transmission and processing.

Applications

The CD74ACT244M96 is versatile and can be used in various digital applications. Its primary use is to interface with bus-oriented systems where multiple peripherals or memory components require control. It's also suitable for driving heavy loads or as a buffer for bidirectional data communication. The device's 3-state outputs allow for connection to a bus without affecting the bus activity when disabled.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CD74ACT244M96 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and durability.

Whether used in computing systems, data storage, communication infrastructure, or complex industrial equipment, the CD74ACT244M96 from Texas Instruments stands as a robust and dependable choice for designers looking to optimize their digital applications.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9611 $52.8605
130+ $0.7886 $102.5180
200+ $0.7640 $152.8000
275+ $0.7394 $203.3350
350+ $0.7147 $250.1450
470+ $0.6408 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess