EN
  • EN
  • DE

CD74ACT374M

Part No CD74ACT374M
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Discontinued
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 110 MHz
Max Propagation Delay @ V, Max CL 11.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74ACT374
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577455-CD74ACT374M
Ultra Librarian 3D Model Ultra Librarian CD74ACT374M CAD Model

Description

CD74ACT374M Octal D-Type Flip-Flop by Texas Instruments

The CD74ACT374M is a high-speed, octal D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular device is part of the ACT family, which is renowned for its advanced high-speed CMOS technology. The CD74ACT374M is optimized for operation in a wide range of electronic applications that require the storage of eight bits of data.

The device features eight edge-triggered D-type flip-flops with a common clock (CP) and output enable (OE) inputs. Each flip-flop has a dedicated D-input and Q-output. The flip-flops capture data on the rising edge of the clock, ensuring reliable and synchronous data transfer. When the OE input is low, the eight outputs are enabled and display the data present at the corresponding D-inputs. Conversely, when OE is high, the outputs are in a high-impedance state, which effectively isolates the outputs from the bus line.

Engineered for fast performance, the CD74ACT374M has a typical tpd (propagation delay time) of only 9ns with a 5V power supply. This makes it a suitable choice for high-speed memory storage and transfer operations in digital systems. The IC operates over a broad voltage range of 4.5V to 5.5V, providing a degree of flexibility in power supply design.

The CD74ACT374M comes in a compact SOIC-20 package, making it ideal for space-constrained applications. Its low power consumption and high noise immunity are characteristics of the ACT series, making this device a reliable and efficient choice for use in telecommunications, computing, and industrial electronics where performance and power efficiency are critical.

Furthermore, the CD74ACT374M is characterized for operation from -55°C to 125°C, ensuring functionality across a wide temperature range, which is essential for demanding environments and applications. With its robust design and proven performance, the CD74ACT374M by Texas Instruments stands out as a versatile and dependable component for your digital logic needs.

For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3486 $50.5470
350+ $0.2861 $100.1350
545+ $0.2771 $151.0195
750+ $0.2682 $201.1500
965+ $0.2593 $250.2245
1,295+ $0.2324 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess