EN
  • EN
  • DE

CD74ACT623M96

Part No CD74ACT623M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 765054-CD74ACT623M96
Popularity Medium
Supply and Demand Status Limited
Family Name CD74ACT623
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74ACT623M96 CAD Model

Description

Product Overview: CD74ACT623M96 from Texas Instruments

The CD74ACT623M96 is a high-performance, CMOS Octal Bus Transceiver manufactured by Texas Instruments, designed for asynchronous communication between data buses. The device facilitates bidirectional communication with the capability to transmit data from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input. The output-enable (OE) input can be used to disable the device, thus isolating the buses effectively.

Key Features

  • Logic Type: Octal Bus Transceiver
  • Logic Family: ACT
  • Operating Voltage Range: 4.5V to 5.5V, compatible with 5V systems
  • IC Output Type: Tri-state, allowing for bus line isolation
  • Propagation Delay Time: Fast switching speeds for high performance
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial applications
  • Mounting Type: Surface-Mount
  • Package / Case: SOIC-20
  • RoHS: Compliant, ensuring environmental sustainability

Applications

The CD74ACT623M96 is versatile and can be used in a wide range of applications. It is particularly useful in situations where data needs to be transferred between two buses, which may operate at different times or in different directions. This includes:

  • Bus isolation and buffering in microprocessor or microcontroller-based systems
  • Data communication lines where bidirectional data flow is required
  • Memory switching, where the device can act as an interface between two parts of a system
  • Peripheral driver where isolation is necessary when not in use

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74ACT623M96 is no exception. It is designed to meet the stringent requirements of industrial applications and is subjected to rigorous testing to ensure its performance under extreme conditions. With its RoHS compliance, the CD74ACT623M96 is not only a reliable choice but also an environmentally friendly one.

For any design engineer looking for a robust and reliable bus transceiver capable of operating in a wide range of conditions, the CD74ACT623M96 from Texas Instruments is an excellent choice that combines performance with durability.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0602 $51.5050
60+ $1.6904 $101.4240
92+ $1.6376 $150.6592
127+ $1.5847 $201.2569
164+ $1.5319 $251.2316
219+ $1.3734 $300.7746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess