The CD74HC243E is a high-speed CMOS Logic Quad Bus Transceiver manufactured by Texas Instruments. Designed for bidirectional communication between data buses, this device allows for data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input.
Key Features
- High-Speed CMOS Technology: The CD74HC243E operates at high speeds comparable to LSTTL counterparts while maintaining the CMOS low power consumption.
- Wide Operating Voltage Range: It has a broad voltage range from 2V to 6V, providing a flexible design for various applications.
- Low Power Consumption: Its low power characteristics make it ideal for battery-operated and portable devices without compromising performance.
- Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring compatibility with legacy systems and ample drive for most applications.
- High Noise Immunity: The inherent noise immunity of CMOS technology ensures reliable operation in challenging electrical environments.
Applications
The CD74HC243E is versatile and can be used in a variety of applications, including:
- Bus interface in microprocessor-driven systems
- Data communication lines for bidirectional data transfer
- Signal gating and multiplexing
- Memory switching circuits
- Peripheral drivers where high sink and source capabilities are required
Product Specifications
Parameter
Value
Logic Type
Quad Bus Transceiver
Number of Circuits
4
Output Current
±25mA
Operating Temperature
-55°C to +125°C
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
With its robust design and advanced CMOS technology, the CD74HC243E from Texas Instruments is an excellent choice for designers looking to implement reliable and efficient bus transceivers in their systems.