EN
  • EN
  • DE

CD74HC32M96G4

Part No CD74HC32M96G4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description High-Speed CMOS Logic Quad 2-Input OR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160243-CD74HC32M96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian CD74HC32M96G4 CAD Model

Description

Product Overview: CD74HC32M96G4 from Texas Instruments

The CD74HC32M96G4 is a high-speed CMOS logic quad two-input OR gate integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This device is part of TI's extensive range of logic gates, known for their robust performance and compatibility with a wide range of applications. The CD74HC32M96G4 is specifically tailored for use in systems that require logical OR operations, making it an essential component in digital electronics.

Constructed with silicon gate CMOS technology, the CD74HC32M96G4 offers the advantage of the high-speed operation typically associated with LSTTL combined with the low power consumption of standard CMOS integrated circuits. This dual benefit ensures that the device can operate efficiently within systems that are sensitive to power consumption without compromising on performance speed.

The device contains four independent OR gates, each with two inputs. This configuration allows for multiple uses within a circuit, from simple logical operations to more complex processing tasks. The CD74HC32M96G4 operates at a voltage range of 2V to 6V, providing a flexible power supply option that can accommodate various logic levels and interface requirements.

Key features of the CD74HC32M96G4 include:

  • High noise immunity characteristic of CMOS technology.
  • Low power consumption, with a typical power dissipation of only 2 μW.
  • Broad voltage operating range from 2V to 6V.
  • Standardized, symmetrical output characteristics for balanced propagation delays.
  • Capability to directly drive up to 10 LSTTL loads.
  • ESD protection exceeds JESD 22, ensuring device longevity and reliability.
  • Compliance with RoHS directives, making it an environmentally friendly choice.

The CD74HC32M96G4 is available in a variety of packages, including SOIC, TSSOP, and VSSOP, providing flexibility for different PCB layouts and space constraints. This makes the device a versatile choice for designers looking to incorporate a reliable OR gate into their digital systems.

With its combination of high-speed operation, low power consumption, and multiple package options, the CD74HC32M96G4 from Texas Instruments stands out as a logical choice for designers and engineers seeking a dependable and efficient solution for their digital logic needs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess