EN
  • EN
  • DE

THS6022IPW

Part No THS6022IPW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0614+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750051-THS6022IPW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS6022IPW CAD Model

Description

The Texas Instruments THS6022IPW is a high-performance, dual-channel, low-power, current-feedback operational amplifier that is designed to meet a wide range of applications. This amplifier is particularly well-suited for high-speed signal processing in telecommunications, video, audio, and data acquisition systems.

Key Features

  • High Bandwidth: The THS6022IPW offers a wide bandwidth of 275 MHz, which makes it ideal for applications that require high-speed data processing and accurate signal reproduction.
  • High Slew Rate: With a slew rate of 1900 V/μs, this operational amplifier ensures fast response times and is capable of handling rapid changes in input signals without distortion.
  • Low Distortion: It features a low total harmonic distortion (THD) plus noise, which ensures clean and precise signal amplification, critical for high-fidelity audio and precise instrumentation.
  • Dual Channel: The dual-channel configuration allows for flexible design options, enabling the use of a single device for stereo audio applications or multiple signal processing channels.
  • Wide Supply Range: The THS6022IPW operates over a wide supply range from ±5 V to ±15 V, providing designers with the flexibility to use it in various circuit configurations and applications.

Applications

  • Telecommunications
  • Video processing
  • Audio processing
  • Active filters
  • Data acquisition
  • Medical imaging systems

Package and Quality

The THS6022IPW is packaged in a 24-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while still providing excellent thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance for critical applications.

Conclusion

With its combination of high-speed performance, low distortion, and dual-channel configuration, the Texas Instruments THS6022IPW operational amplifier is a versatile solution for designers looking to improve the performance and efficiency of their signal processing systems.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5338 $52.6014
7+ $14.3867 $100.7069
11+ $13.9371 $153.3081
15+ $13.4875 $202.3125
20+ $13.0379 $260.7580
26+ $11.6892 $303.9192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,705 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess