EN
  • EN
  • DE

PIC16F1516T-I/SS

Part No PIC16F1516T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP / PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1516
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F1516T-I/SSCT,PIC16F1516T-I/SS-ND,PIC16F1516T-I/SSTR,PIC16F1516T-I/SSDKR
Standard Package 2,100
Win Source Part Number 968982-PIC16F1516T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1516T-I/SS CAD Model

Description

Microchip Technology's PIC16F1516T-I/SS Microcontroller

The PIC16F1516T-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is part of the PIC16F family, which is well-known for its excellent balance of efficiency and power, making it ideal for a wide range of applications in the fields of automation, consumer electronics, automotive, and more.

Encased in a 20-SSOP package, the PIC16F1516T-I/SS is designed to operate with a voltage range of 2.0V to 5.5V, ensuring flexible power management and compatibility with both low and high-voltage systems. With an operating temperature range of -40°C to 85°C, it is capable of performing reliably in a variety of environmental conditions, making it suitable for demanding applications.

This MCU is equipped with a 14-bit instruction set architecture, which provides a perfect blend of programming flexibility and execution speed. It features 14KB of flash memory, which is ample space for complex programs and algorithms. Additionally, the device comes with 512 bytes of EEPROM and 1KB of RAM, which are essential for temporary data storage and manipulation during operation.

The PIC16F1516T-I/SS boasts an array of integrated peripherals that enhance its functionality. These include an 8-bit timer, two 16-bit timers, and a variety of serial communication modules such as I2C, SPI, and EUSART, which allow for easy interfacing with other devices and seamless data transfer. Moreover, it has 25 I/O pins, providing plenty of options for connecting to sensors, actuators, and other electronic components.

For applications requiring analog inputs, the MCU offers 17 channels of 10-bit Analog-to-Digital Converters (ADC), making it highly capable for sensor interfacing and analog signal processing. Additionally, it supports two comparators and a fixed voltage reference, which further enhance its analog capabilities.

With its robust set of features and Microchip's commitment to quality, the PIC16F1516T-I/SS is an exceptional choice for designers and engineers looking for a reliable and versatile MCU solution. Whether for industrial control systems, consumer electronics, or automotive applications, this microcontroller delivers performance and adaptability to meet the needs of complex and innovative projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6321 $50.8494
34+ $2.9802 $101.3268
52+ $2.8871 $150.1292
72+ $2.7939 $201.1608
93+ $2.7008 $251.1744
124+ $2.4214 $300.2536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,523 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess