EN
  • EN
  • DE

SN74AHCT240N

Part No SN74AHCT240N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20DIP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74AHCT240
Other Names -SN74AHCT240NE4R,-296-4718-5,296-4718-5,-SN74AHCT240NE4,TEXTISSN74AHCT240N,SN74AHCT240NE4,-296-4718-5,2156-SN74AHCT240N,-SN74AHCT240NR,SN74AHCT240NE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259948-SN74AHCT240N
Ultra Librarian 3D Model Ultra Librarian SN74AHCT240N CAD Model

Description

Product Overview: SN74AHCT240N

The SN74AHCT240N is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a multitude of electronic applications. This particular chip is an octal buffer and line driver designed to ensure that signals are properly transmitted with high fidelity, even in environments with considerable electrical noise.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Input Level: CMOS
  • Output Level: TTL
  • Supply Voltage: 4.5V to 5.5V
  • Max Operating Temperature: -40°C to +85°C
  • Mounting Type: Through Hole
  • Package / Case: PDIP-20

Performance and Applications

The SN74AHCT240N is designed for bidirectional communication and is particularly adept at driving bus lines or buffer memory address registers. Its octal format allows for eight separate channels to be used simultaneously, making it an efficient choice for complex digital systems. The 3-state outputs ensure that multiple chips can be connected to the same bus without interference, as each output can be effectively disconnected when not in use.

With a wide operating temperature range and the ability to interface with both CMOS and TTL logic levels, the SN74AHCT240N is suitable for a broad array of applications. These include telecommunications, computing, industrial controls, and any other systems that require robust and reliable signal buffering or driving capabilities.

Quality and Support

Texas Instruments is a trusted name in the electronics industry, providing not only high-quality components like the SN74AHCT240N but also comprehensive technical support. Detailed datasheets, application notes, and design resources are readily available to assist engineers in integrating this device into their designs with confidence.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1373 $50.1145
890+ $0.1127 $100.3030
1,375+ $0.1092 $150.1500
1,895+ $0.1057 $200.3015
2,450+ $0.1021 $250.1450
3,280+ $0.0916 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess