EN
  • EN
  • DE

LPC11A12FHN33/101

Part No LPC11A12FHN33/101
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 33HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 2.6 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (7x7)
Win Source Part Number 206558-LPC11A12FHN33/101
Ultra Librarian 3D Model Ultra Librarian LPC11A12FHN33/101 CAD Model

Description

Product Overview: LPC11A12FHN33/101 from NXP

The LPC11A12FHN33/101 is a cutting-edge microcontroller unit (MCU) produced by NXP Semiconductors, renowned for its high performance and versatile features. This product is a part of the LPC1100 series, which is well-regarded for its low-power consumption and cost-effectiveness, making it an ideal choice for a wide range of applications in automation, IoT, and embedded systems.

Key Features

  • Core: The MCU is built around a powerful ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz, providing a balance between energy efficiency and processing capability.
  • Memory: It comes with 12 KB of on-chip Flash memory and 4 KB of SRAM, offering sufficient space for application code and data storage for small to medium-sized applications.
  • I/O Ports: The device features up to 36 General-Purpose I/O (GPIO) pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Communication Interfaces: It includes multiple communication peripherals such as I2C, SPI, and USART, enabling easy integration with other devices and systems.
  • Timer/PWM: The LPC11A12FHN33/101 is equipped with a range of timers, including a 32-bit timer, four 16-bit timers, and a Programmable WatchDog Timer, as well as PWM channels for precise control over external devices.
  • Analog Features: The MCU also features a 10-bit ADC with 8 channels, allowing it to process analog signals and convert them into digital data for further processing.
  • Package: The device is available in a 33-pin HVQFN package, ensuring a compact footprint for space-constrained applications.

Applications

The versatility of the LPC11A12FHN33/101 makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Battery-powered applications
  • IoT devices

In conclusion, the NXP LPC11A12FHN33/101 MCU is a powerful and efficient solution for developers seeking a reliable and cost-effective microcontroller with a robust set of features for their next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7422 $97.4844
3+ $39.9942 $119.9826
5+ $38.7445 $193.7225
7+ $37.4936 $262.4552
8+ $36.2439 $289.9512
11+ $32.4948 $357.4428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess