EN
  • EN
  • DE

CD74HC373E

Part No CD74HC373E
Manufacturer Texas Instruments
Catalog Logic - Latches
Description High Speed CMOS Logic Octal Transparent Latch, Three-State Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 1
Delay Time - Propagation 30ns
Current - Output High, Low 7.8mA, 7.8mA
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1160249-CD74HC373E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Family Name CD74HC373
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC373E CAD Model

Description

Product Overview: CD74HC373E from Texas Instruments

The CD74HC373E is a high-speed CMOS Logic Octal Transparent Latch with 3-state outputs manufactured by Texas Instruments. This device is part of the HC family, which is well-known for its high noise immunity and low power consumption while maintaining speed comparable to LS-TTL logic. The CD74HC373E is designed for use in buffer storage, holding registers, data storage and transfer, and working as a multiplexer with its transparent latch feature.

Key Features

  • Logic Type: Octal Transparent Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • IC Package Type: DIP, 20 Pin
  • Operating Temperature: -55°C to +125°C
  • Supply Voltage Range: 2V to 6V
  • Logic Family / Base Number: 74HC373
  • Propagation Delay: 13ns at 4.5V

The device has a wide operating voltage range, which provides flexibility for use in various applications. The octal transparent latch feature allows data to flow from the input to the output when the latch-enable (LE) input is high, and latches the data when LE is low. The outputs can be put in a high impedance state, which is crucial when used in bus-oriented systems.

Applications

The CD74HC373E is suitable for a variety of applications, including:

  • Buffer storage
  • Holding registers
  • Data storage and transfer systems
  • Bus-oriented systems
  • Communication systems

Its robust design ensures reliable operation in extreme temperature conditions, making it an ideal choice for demanding environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HC373E, like other products from TI, has undergone rigorous testing to ensure it meets the high standards expected by the industry. Engineers can integrate this component with confidence, knowing it delivers both performance and durability.

Whether you're designing a complex data system or simply need a reliable latch for your circuit, the CD74HC373E from Texas Instruments is an excellent choice that combines functionality with dependability.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess