EN
  • EN
  • DE

CD74HC4050PWTG4

Part No CD74HC4050PWTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description High Speed CMOS Logic Hex Non-Inverting Buffers 16-TSSOP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
High Level Output Current -5.2 mA
Lead Free Contains Lead
Logic Function Buffer, Inverting
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 6
Number of Bits per Element 1
Number of Channels 6
Number of Elements 6
Number of Input Lines 6
Number of Inputs 6
Number of Output Lines 6
Number of Outputs 6
Number of Pins 16
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 85 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 130 ns
Win Source Part Number 1051623-CD74HC4050PWTG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74HC4050PWTG4 CAD Model

Description

Overview of CD74HC4050PWTG4 High-Speed CMOS Logic Hex Buffer and Line Driver

The CD74HC4050PWTG4 is a high-quality, high-speed CMOS Logic Hex Buffer and Line Driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to handle the demands of high-performance data transmission systems, offering both robustness and versatility to meet a wide range of application requirements.

Key Features

  • Logic Type: Hex Non-Inverting Buffer and Line Driver with 3-State Outputs.
  • Voltage Range: Operates at a wide voltage range from 2V to 6V, making it compatible with TTL levels.
  • High Noise Immunity: Characteristic of CMOS technology, the device has a significant noise immunity which is crucial for stable performance in electrically noisy environments.
  • Low Power Consumption: The device benefits from CMOS technology's low power dissipation, conserving energy in battery-powered applications.
  • Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring strong signal transmission over long distances or through capacitive loads.
  • Package: Offered in a TSSOP-16 (Thin Shrink Small Outline Package), providing a compact solution for space-constrained applications.
  • Temperature Range: Designed to operate over a wide temperature range, it is suitable for industrial and automotive applications.

Applications

The CD74HC4050PWTG4 is suitable for a variety of applications where buffer or line driving capabilities are required. These include:

  • Data communication infrastructure
  • Signal conditioning in mixed-signal environments
  • Level shifting for interfacing between different voltage domains
  • Driving heavy loads or long lines in industrial controls
  • Automotive systems and infotainment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD74HC4050PWTG4 is no exception, as it has undergone rigorous testing to ensure it meets the industry's highest standards for reliability and performance. Its robust design ensures that it can withstand the challenges of harsh operating conditions while maintaining its functionality.

For engineers and designers seeking a reliable and high-performance solution for buffering and line driving applications, the CD74HC4050PWTG4 from Texas Instruments offers an excellent blend of features, making it a versatile choice for a multitude of electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,280 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess