EN
  • EN
  • DE

SN74AUC1G80YZAR

Part No SN74AUC1G80YZAR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 5DSBGA  /  Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 275 MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 10 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names 2156-SN74AUC1G80YZAR-TITR,TEXTISSN74AUC1G80YZAR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258544-SN74AUC1G80YZAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G80YZAR CAD Model

Description

The SN74AUC1G80YZAR is a high-performance, single positive-edge-triggered D-type flip-flop manufactured by Texas Instruments. This advanced integrated circuit is designed for use in applications requiring a high-speed and low-power edge-triggered storage element. It is part of the ultra-low-voltage AUC family and operates on a power supply range of 0.8V to 2.7V, making it ideal for portable and battery-powered applications.

With its single D-type input and complementary Q and Q̅ outputs, the SN74AUC1G80YZAR is capable of handling fast data rates, thanks to its maximum clock frequency of 175 MHz at 2.5V. The device features a maximum propagation delay time of 2.3 ns, ensuring rapid response and processing in critical timing applications.

The flip-flop is designed with a robust latch-up performance that exceeds 100 mA per JESD 78, Class II, providing reliable operation under stress conditions. Additionally, the SN74AUC1G80YZAR boasts electrostatic discharge (ESD) protection exceeding JESD 22, ensuring that it can withstand inadvertent static discharges without damage.

For design flexibility, the SN74AUC1G80YZAR comes in a compact 5-pin SOT-23 package, allowing for efficient use of PCB space. Its small size and low power consumption make it an excellent choice for miniaturized and power-sensitive designs. The device is also characterized for operation from –40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Whether you're working on advanced computing systems, high-speed communication interfaces, or portable electronics, the SN74AUC1G80YZAR from Texas Instruments provides the performance and reliability necessary for your critical design requirements.

Key Features:

  • Single positive-edge-triggered D-type flip-flop
  • Operates from 0.8V to 2.7V
  • Maximum clock frequency of 175 MHz at 2.5V
  • Maximum propagation delay time of 2.3 ns
  • Robust latch-up performance
  • ESD protection exceeding JESD 22
  • Compact 5-pin SOT-23 package
  • Operating temperature range of –40°C to +85°C

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess