EN
  • EN
  • DE

TXS0104EZXUR

Part No TXS0104EZXUR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 4-CH Bidirectional 12-Pin BGA MICROSTAR JUNIOR T/R / IC 4BIT NON-INV TRANSLTR 12-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 2.3V to 5.5V
Output Type Open Drain, Push-Pull
Data Rate 24Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 12-BGA MICROSTAR JUNIOR (2.5x2.0)
Win Source Part Number 035492-TXS0104EZXUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Family Name TXS0104
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TXS0104EZXUR CAD Model

Description

Overview of Texas Instruments TXS0104EZXUR

The Texas Instruments TXS0104EZXUR is a versatile, bidirectional voltage-level translator designed for multi-voltage digital system applications. It is an essential component in modern electronics where interfacing between different voltage levels is required, such as connecting 3.3V microcontrollers with 5V sensors or communication peripherals.

Key Features

  • Interface Flexibility: The TXS0104EZXUR features four bidirectional channels that provide seamless voltage level translation between high-voltage (5.5V max) and low-voltage (1.65V min) digital circuits.
  • Auto-Direction Sensing: The device's channels can automatically sense and switch directions without the need for direction control signals, simplifying the design and reducing control line requirements.
  • Low On-State Resistance: This voltage-level translator offers a low on-state resistance, which minimizes signal distortion and ensures high signal integrity.
  • No Direction Pin: The absence of a direction pin allows for easy bidirectional data flow without the need for additional hardware or software control.

Applications

  • Interfacing between microcontrollers and peripherals with different voltage requirements.
  • Signal level translation for data communication buses such as I2C, SPI, and UART.
  • Mobile and portable devices where battery life and power efficiency are critical.
  • Consumer electronics, industrial automation, and automotive systems.

Package and Quality

The TXS0104EZXUR comes in a small-outline integrated circuit (UQFN) package that is suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the device is designed to meet the stringent requirements of the industrial temperature range (-40°C to +85°C).

Conclusion

With its robust design and flexible usage, the Texas Instruments TXS0104EZXUR is an excellent choice for designers looking to bridge the gap between different voltage domains in their digital systems. Its ease of use, combined with high performance, makes it a go-to solution for a wide range of voltage-level translation needs in various applications.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8826 $53.7086
25+ $4.0063 $100.1575
39+ $3.8811 $151.3629
54+ $3.7559 $202.8186
69+ $3.6307 $250.5183
93+ $3.2551 $302.7243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess