EN
  • EN
  • DE

CD74HC4066PWRE4

Part No CD74HC4066PWRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description High Speed CMOS Logic Quad Bilateral Switches 14-TSSOP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 200 MHz
Case / Package TSSOP
Lead Free Contains Lead
Max Operating Temperature 125 °C
Max Supply Current 16 µA
Max Supply Voltage 10 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 4
Number of Pins 14
Resistance 70 Ω
RoHS Compliant
Supply Type Single
Throw Configuration SPST
Turn-Off Delay Time 150 ns
Turn-On Delay Time 100 ns
Weight 57.209338 mg
Win Source Part Number 1224466-CD74HC4066PWRE4
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC4066PWRE4 CAD Model

Description

Product Overview: CD74HC4066PWRE4 by Texas Instruments

The CD74HC4066PWRE4 is a high-speed CMOS logic quad bilateral switch integrated circuit, designed and manufactured by the renowned electronics company, Texas Instruments. This versatile component is part of the HC family and is particularly suitable for applications requiring the efficient transmission of analog or digital signals. It is widely used in signal gating, chopper, modulator, demodulator, and CMOS logic implementation.

Key Features

  • Wide Operating Voltage Range: The CD74HC4066PWRE4 operates on a broad voltage range from 2V to 6V, making it compatible with various logic families and suitable for battery-operated devices.
  • Low Power Consumption: This device is characterized by low power requirements, which is ideal for power-sensitive applications.
  • High Noise Immunity: The inherent design of the CMOS logic provides a high degree of noise immunity, ensuring reliable performance in electrically noisy environments.
  • Bidirectional Signal Path: Each switch can conduct signals in both directions, from input to output or output to input, offering design flexibility.
  • Low "ON" Resistance: The switch has a low ON resistance, which minimizes signal attenuation when the switch is closed.
  • Fast Switching: The device is capable of fast switching, making it suitable for high-frequency applications.

Applications

The CD74HC4066PWRE4 is used in a variety of applications such as:

  • Analog and digital multiplexing and demultiplexing
  • Signal gating
  • Modulation and demodulation circuits
  • Communication systems
  • Sample and hold circuits

Package and Quality

The CD74HC4066PWRE4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product meets stringent industry standards for performance and reliability.

Whether you're designing a complex communication system or a simple signal routing application, the CD74HC4066PWRE4 provides the functionality and performance you need to achieve your design objectives. With its combination of features, this Texas Instruments product is an excellent choice for designers looking for a reliable and versatile quad bilateral switch.

You May Also Be Interested in

Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4616 $50.7760
265+ $0.3788 $100.3820
410+ $0.3670 $150.4700
565+ $0.3551 $200.6315
730+ $0.3433 $250.6090
975+ $0.3078 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,570 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess