EN
  • EN
  • DE

CD74HC595M

Part No CD74HC595M
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8-BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Shift Registers
Mfr Texas Instruments
Series 74HC
Package Tube
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC595
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 40 pcs
Win Source Part Number 1381769-CD74HC595M
Ultra Librarian 3D Model Ultra Librarian CD74HC595M CAD Model

Description

The CD74HC595M is a high-speed, CMOS 8-bit shift register and storage device manufactured by Texas Instruments, designed to interface with 8-bit microprocessors and microcontrollers in a wide range of digital applications. This integrated circuit (IC) is particularly useful in expanding the number of output ports using serial data input, which can save microcontroller pins and simplify circuit design.

Key Features

  • Shift Register: The CD74HC595M includes an 8-bit serial-in, parallel-out shift register that allows the conversion of serial data to parallel data, enabling the control of multiple outputs with minimal input lines.
  • Storage Register: Accompanying the shift register is an 8-bit storage register, which holds the parallel output data and can be used to update outputs simultaneously.
  • Output Latch: The device features a latch that retains the output state of the storage register, ensuring stable output levels during data transfer.
  • High-Speed Operation: Capable of high-speed operation, this IC can handle clock frequencies up to 25 MHz, making it suitable for high-performance systems.
  • Wide Operating Voltage: The CD74HC595M operates over a broad voltage range from 2V to 6V, accommodating various logic levels and power supplies.
  • Multiple Package Options: Available in a 16-pin SOIC package, the CD74HC595M offers flexibility for PCB design and is compatible with standard surface-mount technology (SMT).

Applications

The CD74HC595M is versatile and can be used in numerous applications, including:

  • LED displays and LED matrices
  • Digital control circuits
  • Interface systems where inputs/outputs are limited
  • Serial-to-parallel data conversion
  • Signal routing and processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74HC595M is no exception. This device is tested rigorously to ensure it meets the high standards expected from Texas Instruments products, providing designers with confidence in their system's performance and longevity.

You May Also Be Interested in

Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4980 $52.2900
245+ $0.4087 $100.1315
380+ $0.3959 $150.4420
525+ $0.3831 $201.1275
675+ $0.3704 $250.0200
905+ $0.3320 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess